Win Source Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3899EFE#PBF 1063235-LTC3899EFE#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 1063235-LTC3899EFE#P BF Packaging: Tube/Rail Output Type: Transistor Driver Topology: Buck, Buck-Boost Frequency - Switching: 105kHz to 835kHz, 350kHz to 535kHz Control Features: Enable, Frequency Control, Soft Start, Tracking Number of Outputs: 3 Synchronous Rectifier: Yes Output Phases: 2 Duty Cycle (Max): 100% Clock Sync: No Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 38-TSSOP-EP Purpose: Step-Down Supply Voltage - Operating: 4.5 V to 60 V Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 1063235-LTC3899EFE#P BF Packaging: Tube/Rail Output Type: Transistor Driver Topology: Buck, Buck-Boost Frequency - Switching: 105kHz to 835kHz, 350kHz to 535kHz Control Features: Enable, Frequency Control, Soft Start, Tracking Number of Outputs: 3 Synchronous Rectifier: Yes Output Phases: 2 Duty Cycle (Max): 100% Clock Sync: No Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 38-TSSOP-EP Purpose: Step-Down Supply Voltage - Operating: 4.5 V to 60 V Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3899EFE#PBF - 1063235-LTC3899EFE#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3899EFE#PBF
1063235-LTC3899EFE#PBF
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3899EFE#PBF 1063235-LTC3899EFE#PBF
Manufacturer: Linear Technology Win Source Part Number: 1063235-LTC3899EFE#P BF Packaging: Tube/Rail Output Type: Transistor Driver Topology: Buck, Buck-Boost Frequency - Switching: 105kHz to 835kHz, 350kHz to 535kHz Control Features: Enable, Frequency Control, Soft Start, Tracking Number of Outputs: 3 Synchronous Rectifier: Yes Output Phases: 2 Duty Cycle (Max): 100% Clock Sync: No Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 38-TSSOP-EP Purpose: Step-Down Supply Voltage - Operating: 4.5 V to 60 V Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 1063235-LTC3899EFE#PBF
Packaging: Tube/Rail
Output Type: Transistor Driver
Topology: Buck, Buck-Boost
Frequency - Switching: 105kHz to 835kHz, 350kHz to 535kHz
Control Features: Enable, Frequency Control, Soft Start, Tracking
Number of Outputs: 3
Synchronous Rectifier: Yes
Output Phases: 2
Duty Cycle (Max): 100%
Clock Sync: No
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 38-TSSOP-EP
Purpose: Step-Down
Supply Voltage - Operating: 4.5 V to 60 V
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 1063235-LTC3899EFE#PBF
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3899EFE#PBF
Configuration / Function Buck, Buck-Boost
Output Voltage Type Transistor Driver
Package Type SSOP; Other; 38-TSSOP-EP
Life Cycle Stage Maturity; Active
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1176CN8-5#PBF - 072229-LT1176CN8-5#PBF - Win Source Electronics
Specs
Configuration / Function Buck, Flyback
Output Voltage Type Fixed; Fixed
Package Type DIP; Other; 8-PDIP
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3736EGN#PBF - 020608-LTC3736EGN#PBF - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Transistor Driver
Package Type SSOP; Other; 24-SSOP
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3473EDD#PBF - 041246-LT3473EDD#PBF - Win Source Electronics
Specs
Configuration / Function Boost
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 8-DFN (3x3)
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC1624CS8#TRPBF - 002805-LTC1624CS8#TRPBF - Win Source Electronics
Specs
Configuration / Function Buck, Boost, SEPIC
Output Voltage Type Transistor Driver
Package Type SOIC; Other; 8-SOIC
View Details