Manufacturer: Linear Technology
Win Source Part Number: 1063224-LTC3891EUDC#
Packaging: Reel - TR
Output Type: Transistor Driver
Topology: Buck
Frequency - Switching: 105kHz to 835kHz, 350kHz to 535kHz
Control Features: Current Limit, Enable, Frequency Control, Power Good, Soft Start, Tracking
Number of Outputs: 1
Synchronous Rectifier: Yes
Family Name: LTC3891
Output Phases: 1
Duty Cycle (Max): 99%
Clock Sync: No
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 20-QFN (3x4)
Purpose: Step-Down
Supply Voltage - Operating: 4 V to 60 V
Alternative Parts (Cross-Reference): L6738; BD63536FJ; ISL6324AIRZ-TR5381; ISL6324AIRZR5381;
Introduction Date: October 13, 2010
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | 1063224-LTC3891EUDC#TRPBF |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3891EUDC#TRPBF |
| Configuration / Function | Buck; Buck |
| Output Voltage Type | Transistor Driver |
| Package Type | Other; 20-QFN (3x4) |
| Life Cycle Stage | Maturity; Active |