Manufacturer: Linear Technology
Win Source Part Number: 1063215-LTC3890EUH#T
Packaging: Reel - TR
Output Type: Transistor Driver
Topology: Buck, SEPIC
Frequency - Switching: 105kHz to 835kHz, 350kHz to 535kHz
Control Features: Current Limit, Enable, Frequency Control, Phase Control, Power Good, Soft Start, Tracking
Number of Outputs: 2
Synchronous Rectifier: Yes
Output Phases: 2
Duty Cycle (Max): 99%
Clock Sync: No
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 32-QFN (5x5)
Purpose: Step-Down, Step-Up/Step-Down
Supply Voltage - Operating: 4 V to 60 V
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | 1063215-LTC3890EUH#TRPBF |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3890EUH#TRPBF |
| Configuration / Function | Buck, SEPIC |
| Output Voltage Type | Transistor Driver |
| Package Type | Other; 32-QFN (5x5) |
| Life Cycle Stage | Maturity; Active |