Manufacturer: Linear Technology
Win Source Part Number: 1063208-LTC3883EUH-1
Packaging: Tube/Rail
Output Type: Transistor Driver
Topology: Buck
Control Features: Enable, Frequency Control, Phase Control, Power Good
Number of Outputs: 1
Synchronous Rectifier: Yes
Serial Interfaces: I2C, PMBus
Output Phases: 1
Clock Sync: Yes
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 105°C (TA)
Case / Package: 32-QFN (5x5)
Purpose: Step-Down
Supply Voltage - Operating: 4.5 V to 24 V
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | 1063208-LTC3883EUH-1#PBF |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3883EUH-1#PBF |
| Configuration / Function | Buck |
| Output Voltage Type | Transistor Driver |
| Package Type | Other; 32-QFN (5x5) |