Win Source Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3880EUJ#PBF 1063199-LTC3880EUJ#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 1063199-LTC3880EUJ#P BF Packaging: Tube/Rail Output Type: Transistor Driver Topology: Buck Control Features: Enable, Frequency Control Number of Outputs: 2 Synchronous Rectifier: Yes Serial Interfaces: I2C, PMBus Output Phases: 2 Clock Sync: Yes Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 105°C (TA) Case / Package: 40-QFN (6x6) Purpose: Step-Down Supply Voltage - Operating: 4.5 V to 24 V Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 1063199-LTC3880EUJ#P BF Packaging: Tube/Rail Output Type: Transistor Driver Topology: Buck Control Features: Enable, Frequency Control Number of Outputs: 2 Synchronous Rectifier: Yes Serial Interfaces: I2C, PMBus Output Phases: 2 Clock Sync: Yes Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 105°C (TA) Case / Package: 40-QFN (6x6) Purpose: Step-Down Supply Voltage - Operating: 4.5 V to 24 V Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3880EUJ#PBF - 1063199-LTC3880EUJ#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3880EUJ#PBF
1063199-LTC3880EUJ#PBF
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3880EUJ#PBF 1063199-LTC3880EUJ#PBF
Manufacturer: Linear Technology Win Source Part Number: 1063199-LTC3880EUJ#P BF Packaging: Tube/Rail Output Type: Transistor Driver Topology: Buck Control Features: Enable, Frequency Control Number of Outputs: 2 Synchronous Rectifier: Yes Serial Interfaces: I2C, PMBus Output Phases: 2 Clock Sync: Yes Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 105°C (TA) Case / Package: 40-QFN (6x6) Purpose: Step-Down Supply Voltage - Operating: 4.5 V to 24 V Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 1063199-LTC3880EUJ#PBF
Packaging: Tube/Rail
Output Type: Transistor Driver
Topology: Buck
Control Features: Enable, Frequency Control
Number of Outputs: 2
Synchronous Rectifier: Yes
Serial Interfaces: I2C, PMBus
Output Phases: 2
Clock Sync: Yes
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 105°C (TA)
Case / Package: 40-QFN (6x6)
Purpose: Step-Down
Supply Voltage - Operating: 4.5 V to 24 V
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 1063199-LTC3880EUJ#PBF
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3880EUJ#PBF
Configuration / Function Buck
Output Voltage Type Transistor Driver
Package Type Other; 40-QFN (6x6)
Unlock Full Specs
to access all available technical data