Win Source Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3872ITS8#TRMPBF 1063182-LTC3872ITS8#TRMPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 1063182-LTC3872ITS8# TRMPBF Packaging: Reel - TR Output Type: Transistor Driver Topology: Boost Frequency - Switching: 550kHz Control Features: Current Limit, Enable, Soft Start Number of Outputs: 1 Synchronous Rectifier: No Output Phases: 1 Clock Sync: No Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: TSOT-23-8 Purpose: Step-Up Supply Voltage - Operating: 2.75 V to 9.8 V Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance Application Field: Used in Consumer Electronics, Communications & Networking, Power Management
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 1063182-LTC3872ITS8# TRMPBF Packaging: Reel - TR Output Type: Transistor Driver Topology: Boost Frequency - Switching: 550kHz Control Features: Current Limit, Enable, Soft Start Number of Outputs: 1 Synchronous Rectifier: No Output Phases: 1 Clock Sync: No Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: TSOT-23-8 Purpose: Step-Up Supply Voltage - Operating: 2.75 V to 9.8 V Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance Application Field: Used in Consumer Electronics, Communications & Networking, Power Management
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3872ITS8#TRMPBF - 1063182-LTC3872ITS8#TRMPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3872ITS8#TRMPBF
1063182-LTC3872ITS8#TRMPBF
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3872ITS8#TRMPBF 1063182-LTC3872ITS8#TRMPBF
Manufacturer: Linear Technology Win Source Part Number: 1063182-LTC3872ITS8# TRMPBF Packaging: Reel - TR Output Type: Transistor Driver Topology: Boost Frequency - Switching: 550kHz Control Features: Current Limit, Enable, Soft Start Number of Outputs: 1 Synchronous Rectifier: No Output Phases: 1 Clock Sync: No Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: TSOT-23-8 Purpose: Step-Up Supply Voltage - Operating: 2.75 V to 9.8 V Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance Application Field: Used in Consumer Electronics, Communications & Networking, Power Management

Manufacturer: Linear Technology
Win Source Part Number: 1063182-LTC3872ITS8#TRMPBF
Packaging: Reel - TR
Output Type: Transistor Driver
Topology: Boost
Frequency - Switching: 550kHz
Control Features: Current Limit, Enable, Soft Start
Number of Outputs: 1
Synchronous Rectifier: No
Output Phases: 1
Clock Sync: No
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: TSOT-23-8
Purpose: Step-Up
Supply Voltage - Operating: 2.75 V to 9.8 V
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance
Application Field: Used in Consumer Electronics, Communications & Networking, Power Management

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 1063182-LTC3872ITS8#TRMPBF
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3872ITS8#TRMPBF
Configuration / Function Boost
Output Voltage Type Transistor Driver
Package Type SOT23; Other; TSOT-23-8
Life Cycle Stage Maturity; Active
Unlock Full Specs
to access all available technical data