Win Source Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3862HUH#PBF 1063150-LTC3862HUH#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 1063150-LTC3862HUH#P BF Packaging: Tube/Rail Output Type: Transistor Driver Topology: Boost, SEPIC Frequency - Switching: 75kHz to 500kHz Control Features: Enable, Frequency Control, Phase Control, Soft Start Number of Outputs: 2 Synchronous Rectifier: No Output Phases: 2 Duty Cycle (Max): 96% Clock Sync: Yes Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: 24-QFN (5x5) Purpose: Step-Up, Step-Up/Step-Down Supply Voltage - Operating: 4 V to 36 V Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 1063150-LTC3862HUH#P BF Packaging: Tube/Rail Output Type: Transistor Driver Topology: Boost, SEPIC Frequency - Switching: 75kHz to 500kHz Control Features: Enable, Frequency Control, Phase Control, Soft Start Number of Outputs: 2 Synchronous Rectifier: No Output Phases: 2 Duty Cycle (Max): 96% Clock Sync: Yes Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: 24-QFN (5x5) Purpose: Step-Up, Step-Up/Step-Down Supply Voltage - Operating: 4 V to 36 V Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3862HUH#PBF - 1063150-LTC3862HUH#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3862HUH#PBF
1063150-LTC3862HUH#PBF
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3862HUH#PBF 1063150-LTC3862HUH#PBF
Manufacturer: Linear Technology Win Source Part Number: 1063150-LTC3862HUH#P BF Packaging: Tube/Rail Output Type: Transistor Driver Topology: Boost, SEPIC Frequency - Switching: 75kHz to 500kHz Control Features: Enable, Frequency Control, Phase Control, Soft Start Number of Outputs: 2 Synchronous Rectifier: No Output Phases: 2 Duty Cycle (Max): 96% Clock Sync: Yes Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: 24-QFN (5x5) Purpose: Step-Up, Step-Up/Step-Down Supply Voltage - Operating: 4 V to 36 V Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 1063150-LTC3862HUH#PBF
Packaging: Tube/Rail
Output Type: Transistor Driver
Topology: Boost, SEPIC
Frequency - Switching: 75kHz to 500kHz
Control Features: Enable, Frequency Control, Phase Control, Soft Start
Number of Outputs: 2
Synchronous Rectifier: No
Output Phases: 2
Duty Cycle (Max): 96%
Clock Sync: Yes
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: 24-QFN (5x5)
Purpose: Step-Up, Step-Up/Step-Down
Supply Voltage - Operating: 4 V to 36 V
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 1063150-LTC3862HUH#PBF
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3862HUH#PBF
Configuration / Function Boost, SEPIC
Output Voltage Type Transistor Driver
Package Type Other; 24-QFN (5x5)
Life Cycle Stage Maturity; Active
Unlock Full Specs
to access all available technical data