Manufacturer: Linear Technology
Win Source Part Number: 1063145-LTC3862EUH#P
Packaging: Tube/Rail
Output Type: Transistor Driver
Topology: Boost, SEPIC
Frequency - Switching: 75kHz to 500kHz
Control Features: Enable, Frequency Control, Phase Control, Soft Start
Number of Outputs: 2
Synchronous Rectifier: No
Output Phases: 2
Duty Cycle (Max): 96%
Clock Sync: Yes
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 24-QFN (5x5)
Purpose: Step-Up, Step-Up/Step-Down
Supply Voltage - Operating: 4 V to 36 V
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | 1063145-LTC3862EUH#PBF |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3862EUH#PBF |
| Configuration / Function | Boost, SEPIC |
| Output Voltage Type | Transistor Driver |
| Package Type | Other; 24-QFN (5x5) |
| Life Cycle Stage | Maturity; Active |