Win Source Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3861IUHE#TRPBF 1063139-LTC3861IUHE#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 1063139-LTC3861IUHE# TRPBF Packaging: Reel - TR Output Type: PWM Signal Topology: Buck Frequency - Switching: 250kHz to 3MHz Control Features: Current Limit, Enable, Frequency Control, Phase Control, Power Good, Soft Start, Tracking Number of Outputs: 2 Synchronous Rectifier: No Output Phases: 2 Duty Cycle (Max): 91.5% Clock Sync: No Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 36-QFN (5x6) Purpose: Step-Down Supply Voltage - Operating: 3 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 1063139-LTC3861IUHE# TRPBF Packaging: Reel - TR Output Type: PWM Signal Topology: Buck Frequency - Switching: 250kHz to 3MHz Control Features: Current Limit, Enable, Frequency Control, Phase Control, Power Good, Soft Start, Tracking Number of Outputs: 2 Synchronous Rectifier: No Output Phases: 2 Duty Cycle (Max): 91.5% Clock Sync: No Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 36-QFN (5x6) Purpose: Step-Down Supply Voltage - Operating: 3 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3861IUHE#TRPBF - 1063139-LTC3861IUHE#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3861IUHE#TRPBF
1063139-LTC3861IUHE#TRPBF
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3861IUHE#TRPBF 1063139-LTC3861IUHE#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 1063139-LTC3861IUHE# TRPBF Packaging: Reel - TR Output Type: PWM Signal Topology: Buck Frequency - Switching: 250kHz to 3MHz Control Features: Current Limit, Enable, Frequency Control, Phase Control, Power Good, Soft Start, Tracking Number of Outputs: 2 Synchronous Rectifier: No Output Phases: 2 Duty Cycle (Max): 91.5% Clock Sync: No Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 36-QFN (5x6) Purpose: Step-Down Supply Voltage - Operating: 3 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 1063139-LTC3861IUHE#TRPBF
Packaging: Reel - TR
Output Type: PWM Signal
Topology: Buck
Frequency - Switching: 250kHz to 3MHz
Control Features: Current Limit, Enable, Frequency Control, Phase Control, Power Good, Soft Start, Tracking
Number of Outputs: 2
Synchronous Rectifier: No
Output Phases: 2
Duty Cycle (Max): 91.5%
Clock Sync: No
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 36-QFN (5x6)
Purpose: Step-Down
Supply Voltage - Operating: 3 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 1063139-LTC3861IUHE#TRPBF
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3861IUHE#TRPBF
Configuration / Function Buck
Output Voltage Type PWM Signal
Package Type Other; 36-QFN (5x6)
Life Cycle Stage Maturity; Active
Unlock Full Specs
to access all available technical data