Manufacturer: Linear Technology
Win Source Part Number: 1063137-LTC3861EUHE#
Packaging: Reel - TR
Output Type: PWM Signal
Topology: Buck
Frequency - Switching: 250kHz to 3MHz
Control Features: Current Limit, Enable, Frequency Control, Phase Control, Power Good, Soft Start, Tracking
Number of Outputs: 2
Synchronous Rectifier: No
Output Phases: 2
Duty Cycle (Max): 91.5%
Clock Sync: No
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 36-QFN (5x6)
Purpose: Step-Down
Supply Voltage - Operating: 3 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | 1063137-LTC3861EUHE#TRPBF |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3861EUHE#TRPBF |
| Configuration / Function | Buck |
| Output Voltage Type | PWM Signal |
| Package Type | Other; 36-QFN (5x6) |
| Life Cycle Stage | Maturity; Active |