Win Source Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3859EFE#TRPBF 1063130-LTC3859EFE#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 1063130-LTC3859EFE#T RPBF Packaging: Reel - TR Output Type: Transistor Driver Topology: Buck, Buck-Boost, SEPIC Frequency - Switching: 115kHz to 835kHz, 350kHz to 535kHz Control Features: Enable, Frequency Control, Power Good, Soft Start, Tracking Number of Outputs: 3 Synchronous Rectifier: Yes Family Name: LTC3859 Output Phases: 2 Duty Cycle (Max): 99%, 100% Clock Sync: No Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 38-TSSOP-EP Purpose: Step-Down, Step-Up/Step-Down Supply Voltage - Operating: 4.5 V to 38 V Alternative Parts (Cross-Reference): LTC3859IFE#PBF; LTC3859IFE#TRPBF; LTC3859EUHF#PBF; Introduction Date: March 17, 2010 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 1063130-LTC3859EFE#T RPBF Packaging: Reel - TR Output Type: Transistor Driver Topology: Buck, Buck-Boost, SEPIC Frequency - Switching: 115kHz to 835kHz, 350kHz to 535kHz Control Features: Enable, Frequency Control, Power Good, Soft Start, Tracking Number of Outputs: 3 Synchronous Rectifier: Yes Family Name: LTC3859 Output Phases: 2 Duty Cycle (Max): 99%, 100% Clock Sync: No Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 38-TSSOP-EP Purpose: Step-Down, Step-Up/Step-Down Supply Voltage - Operating: 4.5 V to 38 V Alternative Parts (Cross-Reference): LTC3859IFE#PBF; LTC3859IFE#TRPBF; LTC3859EUHF#PBF; Introduction Date: March 17, 2010 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3859EFE#TRPBF - 1063130-LTC3859EFE#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3859EFE#TRPBF
1063130-LTC3859EFE#TRPBF
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3859EFE#TRPBF 1063130-LTC3859EFE#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 1063130-LTC3859EFE#T RPBF Packaging: Reel - TR Output Type: Transistor Driver Topology: Buck, Buck-Boost, SEPIC Frequency - Switching: 115kHz to 835kHz, 350kHz to 535kHz Control Features: Enable, Frequency Control, Power Good, Soft Start, Tracking Number of Outputs: 3 Synchronous Rectifier: Yes Family Name: LTC3859 Output Phases: 2 Duty Cycle (Max): 99%, 100% Clock Sync: No Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 38-TSSOP-EP Purpose: Step-Down, Step-Up/Step-Down Supply Voltage - Operating: 4.5 V to 38 V Alternative Parts (Cross-Reference): LTC3859IFE#PBF; LTC3859IFE#TRPBF; LTC3859EUHF#PBF; Introduction Date: March 17, 2010 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 1063130-LTC3859EFE#TRPBF
Packaging: Reel - TR
Output Type: Transistor Driver
Topology: Buck, Buck-Boost, SEPIC
Frequency - Switching: 115kHz to 835kHz, 350kHz to 535kHz
Control Features: Enable, Frequency Control, Power Good, Soft Start, Tracking
Number of Outputs: 3
Synchronous Rectifier: Yes
Family Name: LTC3859
Output Phases: 2
Duty Cycle (Max): 99%, 100%
Clock Sync: No
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 38-TSSOP-EP
Purpose: Step-Down, Step-Up/Step-Down
Supply Voltage - Operating: 4.5 V to 38 V
Alternative Parts (Cross-Reference): LTC3859IFE#PBF; LTC3859IFE#TRPBF; LTC3859EUHF#PBF;
Introduction Date: March 17, 2010
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 1063130-LTC3859EFE#TRPBF
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3859EFE#TRPBF
Configuration / Function Buck, Buck-Boost, SEPIC
Output Voltage Type Transistor Driver
Package Type SSOP; Other; 38-TSSOP-EP
Life Cycle Stage Maturity; Active
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3509IDE#PBF - 020407-LT3509IDE#PBF - Win Source Electronics
Specs
Configuration / Function Buck; Buck
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 14-DFN (4x3)
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3827IG-1#PBF - 072601-LTC3827IG-1#PBF - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Transistor Driver
Package Type SSOP; Other; 28-SSOP
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC1624IS8#PBF - 020489-LTC1624IS8#PBF - Win Source Electronics
Specs
Configuration / Function Buck, Boost, SEPIC
Output Voltage Type Transistor Driver
Package Type SOIC; Other; 8-SOIC
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3703EGN-5#PBF - 020597-LTC3703EGN-5#PBF - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Transistor Driver
Package Type SSOP; Other; 16-SSOP
View Details