Win Source Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3812EFE-5#PBF 1063016-LTC3812EFE-5#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 1063016-LTC3812EFE-5 #PBF Packaging: Tube/Rail Output Type: Transistor Driver Topology: Buck Control Features: Enable, Power Good, Soft Start Number of Outputs: 1 Synchronous Rectifier: Yes Output Phases: 1 Clock Sync: No Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 16-TSSOP-EP Purpose: Step-Down Supply Voltage - Operating: 4.35 V to 14 V Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 1063016-LTC3812EFE-5 #PBF Packaging: Tube/Rail Output Type: Transistor Driver Topology: Buck Control Features: Enable, Power Good, Soft Start Number of Outputs: 1 Synchronous Rectifier: Yes Output Phases: 1 Clock Sync: No Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 16-TSSOP-EP Purpose: Step-Down Supply Voltage - Operating: 4.35 V to 14 V Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3812EFE-5#PBF - 1063016-LTC3812EFE-5#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3812EFE-5#PBF
1063016-LTC3812EFE-5#PBF
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3812EFE-5#PBF 1063016-LTC3812EFE-5#PBF
Manufacturer: Linear Technology Win Source Part Number: 1063016-LTC3812EFE-5 #PBF Packaging: Tube/Rail Output Type: Transistor Driver Topology: Buck Control Features: Enable, Power Good, Soft Start Number of Outputs: 1 Synchronous Rectifier: Yes Output Phases: 1 Clock Sync: No Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 16-TSSOP-EP Purpose: Step-Down Supply Voltage - Operating: 4.35 V to 14 V Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 1063016-LTC3812EFE-5#PBF
Packaging: Tube/Rail
Output Type: Transistor Driver
Topology: Buck
Control Features: Enable, Power Good, Soft Start
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Phases: 1
Clock Sync: No
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 16-TSSOP-EP
Purpose: Step-Down
Supply Voltage - Operating: 4.35 V to 14 V
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 1063016-LTC3812EFE-5#PBF
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3812EFE-5#PBF
Configuration / Function Buck
Output Voltage Type Transistor Driver
Package Type SSOP; Other; 16-TSSOP-EP
Unlock Full Specs
to access all available technical data