Win Source Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3784EUFD#PBF 1062966-LTC3784EUFD#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 1062966-LTC3784EUFD# PBF Packaging: Tube/Rail Output Type: Transistor Driver Topology: Boost Frequency - Switching: 105kHz to 760kHz Control Features: Current Limit, Enable, Frequency Control, Power Good, Soft Start Number of Outputs: 2 Synchronous Rectifier: Yes Output Phases: 2 Duty Cycle (Max): 96% Clock Sync: No Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 28-QFN (4x5) Purpose: Step-Up Supply Voltage - Operating: 4.5 V to 60 V Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 1062966-LTC3784EUFD# PBF Packaging: Tube/Rail Output Type: Transistor Driver Topology: Boost Frequency - Switching: 105kHz to 760kHz Control Features: Current Limit, Enable, Frequency Control, Power Good, Soft Start Number of Outputs: 2 Synchronous Rectifier: Yes Output Phases: 2 Duty Cycle (Max): 96% Clock Sync: No Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 28-QFN (4x5) Purpose: Step-Up Supply Voltage - Operating: 4.5 V to 60 V Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3784EUFD#PBF - 1062966-LTC3784EUFD#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3784EUFD#PBF
1062966-LTC3784EUFD#PBF
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3784EUFD#PBF 1062966-LTC3784EUFD#PBF
Manufacturer: Linear Technology Win Source Part Number: 1062966-LTC3784EUFD# PBF Packaging: Tube/Rail Output Type: Transistor Driver Topology: Boost Frequency - Switching: 105kHz to 760kHz Control Features: Current Limit, Enable, Frequency Control, Power Good, Soft Start Number of Outputs: 2 Synchronous Rectifier: Yes Output Phases: 2 Duty Cycle (Max): 96% Clock Sync: No Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 28-QFN (4x5) Purpose: Step-Up Supply Voltage - Operating: 4.5 V to 60 V Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 1062966-LTC3784EUFD#PBF
Packaging: Tube/Rail
Output Type: Transistor Driver
Topology: Boost
Frequency - Switching: 105kHz to 760kHz
Control Features: Current Limit, Enable, Frequency Control, Power Good, Soft Start
Number of Outputs: 2
Synchronous Rectifier: Yes
Output Phases: 2
Duty Cycle (Max): 96%
Clock Sync: No
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 28-QFN (4x5)
Purpose: Step-Up
Supply Voltage - Operating: 4.5 V to 60 V
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 1062966-LTC3784EUFD#PBF
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3784EUFD#PBF
Configuration / Function Boost
Output Voltage Type Transistor Driver
Package Type Other; 28-QFN (4x5)
Life Cycle Stage Maturity; Active
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1940EFE#PBF - 041245-LT1940EFE#PBF - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SSOP; Other; 16-TSSOP-EP
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1307CMS8#TRPBF - 102251-LT1307CMS8#TRPBF - Win Source Electronics
Specs
Configuration / Function Boost
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 8-MSOP
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3414EFE#PBF - 020573-LTC3414EFE#PBF - Win Source Electronics
Specs
Configuration / Function Buck; Buck
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SSOP; Other; 20-TSSOP-EP
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC1044CN8 - 072418-LTC1044CN8 - Win Source Electronics
Specs
Configuration / Function Charge Pump
Output Voltage Type Fixed; Fixed
Package Type DIP; Other; 8-PDIP
View Details