Win Source Electronics PMIC - PMIC - Voltage Regulators - Special Purpose - LTC3776EGN#PBF 1062957-LTC3776EGN#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 1062957-LTC3776EGN#P BF Packaging: Tube/Rail Applications: Controller, DDR, QDR Mounting: SMD (SMT) Voltage - Input: 2.75 V to 9.8 V Number of Outputs: 2 Output Voltage: 0.3 V to 9.8 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 24-SSOP Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 1062957-LTC3776EGN#P BF Packaging: Tube/Rail Applications: Controller, DDR, QDR Mounting: SMD (SMT) Voltage - Input: 2.75 V to 9.8 V Number of Outputs: 2 Output Voltage: 0.3 V to 9.8 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 24-SSOP Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Special Purpose - LTC3776EGN#PBF - 1062957-LTC3776EGN#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Special Purpose - LTC3776EGN#PBF
1062957-LTC3776EGN#PBF
PMIC - PMIC - Voltage Regulators - Special Purpose - LTC3776EGN#PBF 1062957-LTC3776EGN#PBF
Manufacturer: Linear Technology Win Source Part Number: 1062957-LTC3776EGN#P BF Packaging: Tube/Rail Applications: Controller, DDR, QDR Mounting: SMD (SMT) Voltage - Input: 2.75 V to 9.8 V Number of Outputs: 2 Output Voltage: 0.3 V to 9.8 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 24-SSOP Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 1062957-LTC3776EGN#PBF
Packaging: Tube/Rail
Applications: Controller, DDR, QDR
Mounting: SMD (SMT)
Voltage - Input: 2.75 V to 9.8 V
Number of Outputs: 2
Output Voltage: 0.3 V to 9.8 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 24-SSOP
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Voltage Regulators
Product Number 1062957-LTC3776EGN#PBF
Product Name PMIC - PMIC - Voltage Regulators - Special Purpose - LTC3776EGN#PBF
Package Type SSOP; Other; 24-SSOP
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - Linear - LT1086CT-2.85 - 041233-LT1086CT-2.85 - Win Source Electronics
Specs
Regulator Category Linear
Output Voltage Type Fixed; Fixed
Package Type TO-220; Other; TO-220-3
View Details
PMIC - PMIC - Voltage Regulators - Linear - LT3080EDD-1#TRPBF - 002764-LT3080EDD-1#TRPBF - Win Source Electronics
Specs
Regulator Category Linear
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 8-DFN (3x3)
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3414EFE#PBF - 020573-LTC3414EFE#PBF - Win Source Electronics
Specs
Regulator Category Switching
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SSOP; Other; 20-TSSOP-EP
View Details
PMIC - PMIC - Voltage Regulators - Linear - LTC3035EDDB#TRMPBF - 020559-LTC3035EDDB#TRMPBF - Win Source Electronics
Specs
Regulator Category Linear
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 8-DFN (3x2)
View Details