Win Source Electronics PMIC - PMIC - Voltage Regulators - Special Purpose - LTC3738CUHF#PBF 1062937-LTC3738CUHF#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 1062937-LTC3738CUHF# PBF Packaging: Tube/Rail Applications: Controller, Intel VRM9, VRM10 Mounting: SMD (SMT) Voltage - Input: 3.8 V to 36 V Number of Outputs: 1 Output Voltage: 0.84 V to 1.6 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 85°C Case / Package: 38-QFN (5x7) Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 1062937-LTC3738CUHF# PBF Packaging: Tube/Rail Applications: Controller, Intel VRM9, VRM10 Mounting: SMD (SMT) Voltage - Input: 3.8 V to 36 V Number of Outputs: 1 Output Voltage: 0.84 V to 1.6 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 85°C Case / Package: 38-QFN (5x7) Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Special Purpose - LTC3738CUHF#PBF - 1062937-LTC3738CUHF#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Special Purpose - LTC3738CUHF#PBF
1062937-LTC3738CUHF#PBF
PMIC - PMIC - Voltage Regulators - Special Purpose - LTC3738CUHF#PBF 1062937-LTC3738CUHF#PBF
Manufacturer: Linear Technology Win Source Part Number: 1062937-LTC3738CUHF# PBF Packaging: Tube/Rail Applications: Controller, Intel VRM9, VRM10 Mounting: SMD (SMT) Voltage - Input: 3.8 V to 36 V Number of Outputs: 1 Output Voltage: 0.84 V to 1.6 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 85°C Case / Package: 38-QFN (5x7) Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 1062937-LTC3738CUHF#PBF
Packaging: Tube/Rail
Applications: Controller, Intel VRM9, VRM10
Mounting: SMD (SMT)
Voltage - Input: 3.8 V to 36 V
Number of Outputs: 1
Output Voltage: 0.84 V to 1.6 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 85°C
Case / Package: 38-QFN (5x7)
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Voltage Regulators
Product Number 1062937-LTC3738CUHF#PBF
Product Name PMIC - PMIC - Voltage Regulators - Special Purpose - LTC3738CUHF#PBF
Package Type Other; 38-QFN (5x7)
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC1044CN8 - 072418-LTC1044CN8 - Win Source Electronics
Specs
Regulator Category Switching
Output Voltage Type Fixed; Fixed
Package Type DIP; Other; 8-PDIP
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1506CR#PBF - 086773-LT1506CR - Win Source Electronics
Specs
Regulator Category Switching
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; D2PAK-7
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3112EFE#PBF - 041258-LTC3112EFE#PBF - Win Source Electronics
Specs
Regulator Category Switching
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SSOP; Other; 20-TSSOP-EP
View Details