Manufacturer: Linear Technology
Win Source Part Number: 1062928-LTC3733CUHF-
Packaging: Tube/Rail
Applications: Controller, AMD
Mounting: SMD (SMT)
Voltage - Input: 4 V to 36 V
Number of Outputs: 1
Output Voltage: 0.8 V to 1.55 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 38-QFN (5x7)
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | IC Voltage Regulators |
| Product Number | 1062928-LTC3733CUHF-1#PBF |
| Product Name | PMIC - PMIC - Voltage Regulators - Special Purpose - LTC3733CUHF-1#PBF |
| Package Type | Other; 38-QFN (5x7) |