Manufacturer: Tianbo
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1062917-HJR1-2C-L-24
Contact Material: Gold, Silver
Length: 20.5 mm
Height: 11.8 mm
Width: 10 mm
Categories: OEM Parts(F-I)
Popularity: Low
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 70 °C
Mount: PCB
RoHS: Non-Compliant
Min Operating Temperature: -30 °C
Switching Current: 1 A
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1062917-HJR1-2C-L-24VDC |
| Product Name | OEM Parts - OEM Parts (F - I) - HJR1-2C-L-24VDC |