Win Source Part Number: 1062914-HRP-100-24
Category: Power Supplies - External/Internal (Off-Board)>AC DC Converters
Series: HRP-100 (100W)
Type: Enclosed
Features: Adjustable Output, PFC, Remote On/Off, Universal Input
Package: Box
Applications: ITE (Commercial)
Standard Package: 24
Power (Watts): 108W
Voltage - Input: 85 ~ 264 VAC, 120 ~ 370 VDC
Voltage - Isolation: 3 kV
Number of Outputs: 1
Voltage - Output 1: 24V
Efficiency: 88.5%
Minimum Load Required: No
Mounting Type: Chassis Mount
Temperature Range - Operating: -40°C ~ 60°C (With Derating)
Dimension: 6.26" L x 3.82" W x 1.50" H (159.0mm x 97.0mm x 38.0mm)
Alternative Parts (Cross-Reference): VGS-100-24; MSP-100-24; RS-100-24; NES-100-24; PAE-29/3-D48NB-C; CSS150-24; ZPSA100-24HRP100-24;
ECCN: EAR99
Fake Threat In the Open Market: 85 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.40.9520
Current - Output 1: 4.5 A
Mfr: MEAN WELL USA Inc.
Other Names: 1866-2699,HRP-100-24
Base Product Number: HRP-100
Approval Agency: CB, CE, cURus, TUV
| Win Source Electronics | |
|---|---|
| Product Category | AC-DC Converter Chips |
| Product Number | 1062914-HRP-100-24 |
| Product Name | Power Supplies - External/Internal (Off-Board) - AC DC Converters |
| Package Type | Other; Box |