Win Source Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3709EUH#PBF 1062898-LTC3709EUH#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 1062898-LTC3709EUH#P BF Packaging: Tube/Rail Output Type: Transistor Driver Topology: Buck Control Features: Enable, Power Good, Soft Start, Tracking Number of Outputs: 2 Synchronous Rectifier: Yes Output Phases: 2 Duty Cycle (Max): 90% Clock Sync: No Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 32-QFN (5x5) Purpose: Step-Down Supply Voltage - Operating: 3.9 V to 37 V Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 1062898-LTC3709EUH#P BF Packaging: Tube/Rail Output Type: Transistor Driver Topology: Buck Control Features: Enable, Power Good, Soft Start, Tracking Number of Outputs: 2 Synchronous Rectifier: Yes Output Phases: 2 Duty Cycle (Max): 90% Clock Sync: No Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 32-QFN (5x5) Purpose: Step-Down Supply Voltage - Operating: 3.9 V to 37 V Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3709EUH#PBF - 1062898-LTC3709EUH#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3709EUH#PBF
1062898-LTC3709EUH#PBF
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3709EUH#PBF 1062898-LTC3709EUH#PBF
Manufacturer: Linear Technology Win Source Part Number: 1062898-LTC3709EUH#P BF Packaging: Tube/Rail Output Type: Transistor Driver Topology: Buck Control Features: Enable, Power Good, Soft Start, Tracking Number of Outputs: 2 Synchronous Rectifier: Yes Output Phases: 2 Duty Cycle (Max): 90% Clock Sync: No Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 32-QFN (5x5) Purpose: Step-Down Supply Voltage - Operating: 3.9 V to 37 V Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 1062898-LTC3709EUH#PBF
Packaging: Tube/Rail
Output Type: Transistor Driver
Topology: Buck
Control Features: Enable, Power Good, Soft Start, Tracking
Number of Outputs: 2
Synchronous Rectifier: Yes
Output Phases: 2
Duty Cycle (Max): 90%
Clock Sync: No
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 32-QFN (5x5)
Purpose: Step-Down
Supply Voltage - Operating: 3.9 V to 37 V
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 1062898-LTC3709EUH#PBF
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3709EUH#PBF
Configuration / Function Buck
Output Voltage Type Transistor Driver
Package Type Other; 32-QFN (5x5)
Life Cycle Stage Maturity; Active
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1304CS8#PBF - 099447-LT1304CS8#PBF - Win Source Electronics
Specs
Configuration / Function Boost, SEPIC
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SOIC; Other; 8-SOIC
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3805EMSE#PBF - 072596-LTC3805EMSE#PBF - Win Source Electronics
Specs
Configuration / Function Flyback
Output Voltage Type Transistor Driver
Package Type Other; 10-MSOP-EP
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1109ACS8-12#PBF - 020209-LT1109ACS8-12#PBF - Win Source Electronics
Specs
Configuration / Function Boost
Output Voltage Type Fixed; Fixed
Package Type SOIC; Other; 8-SOIC
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3440EMS#TRPBF - 020585-LTC3440EMS#TRPBF - Win Source Electronics
Specs
Configuration / Function Buck-Boost
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 10-MSOP
View Details