Win Source Electronics PMIC - PMIC - Voltage Regulators - Special Purpose - LTC3676EUJ#PBF 1062881-LTC3676EUJ#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 1062881-LTC3676EUJ#P BF Packaging: Tube/Rail Applications: Converter, i.MX6 Mounting: SMD (SMT) Voltage - Input: 2.7 V to 5.5 V Number of Outputs: 7 Output Voltage: Adjustable Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 40-QFN (6x6) Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 1062881-LTC3676EUJ#P BF Packaging: Tube/Rail Applications: Converter, i.MX6 Mounting: SMD (SMT) Voltage - Input: 2.7 V to 5.5 V Number of Outputs: 7 Output Voltage: Adjustable Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 40-QFN (6x6) Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Special Purpose - LTC3676EUJ#PBF - 1062881-LTC3676EUJ#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Special Purpose - LTC3676EUJ#PBF
1062881-LTC3676EUJ#PBF
PMIC - PMIC - Voltage Regulators - Special Purpose - LTC3676EUJ#PBF 1062881-LTC3676EUJ#PBF
Manufacturer: Linear Technology Win Source Part Number: 1062881-LTC3676EUJ#P BF Packaging: Tube/Rail Applications: Converter, i.MX6 Mounting: SMD (SMT) Voltage - Input: 2.7 V to 5.5 V Number of Outputs: 7 Output Voltage: Adjustable Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 40-QFN (6x6) Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 1062881-LTC3676EUJ#PBF
Packaging: Tube/Rail
Applications: Converter, i.MX6
Mounting: SMD (SMT)
Voltage - Input: 2.7 V to 5.5 V
Number of Outputs: 7
Output Voltage: Adjustable
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 40-QFN (6x6)
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Voltage Regulators
Product Number 1062881-LTC3676EUJ#PBF
Product Name PMIC - PMIC - Voltage Regulators - Special Purpose - LTC3676EUJ#PBF
Package Type Other; 40-QFN (6x6)
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - Linear - LT1129CQ-3.3-TR - 072208-LT1129CQ-3.3-TR - Win Source Electronics
Specs
Regulator Category Linear
Output Voltage Type Fixed; Fixed
Package Type DPAK; Other; 5-DDPAK
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3413EFE#TRPBF - 020572-LTC3413EFE#TRPBF - Win Source Electronics
Specs
Regulator Category Switching
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SSOP; Other; 16-TSSOP-EP
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3401EMS#TRPBF - 020565-LTC3401EMS#TRPBF - Win Source Electronics
Specs
Regulator Category Switching
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 10-MSOP
View Details
PMIC - PMIC - Voltage Regulators - Linear - LTC1844ES5-1.5#TRM - 072513-LTC1844ES5-1.5#TRM - Win Source Electronics
Specs
Regulator Category Linear
Output Voltage Type Fixed; Fixed
Package Type SOT23; Other; TSOT-23-5
View Details