Win Source Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3642EDD#PBF 1062861-LTC3642EDD#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 1062861-LTC3642EDD#P BF Packaging: Tube/Rail Mounting: SMD (SMT) Output Type: Adjustable Topology: Buck Number of Outputs: 1 Synchronous Rectifier: Yes Output Current: 50mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 8-DFN (3x3) Purpose: Step-Down Maximum Input Voltage: 45V Nominal Output Voltage (Min/Fixed): 0.8V Maximum Output Voltage: 45V Minimum Input Voltage: 4.5V Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 1062861-LTC3642EDD#P BF Packaging: Tube/Rail Mounting: SMD (SMT) Output Type: Adjustable Topology: Buck Number of Outputs: 1 Synchronous Rectifier: Yes Output Current: 50mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 8-DFN (3x3) Purpose: Step-Down Maximum Input Voltage: 45V Nominal Output Voltage (Min/Fixed): 0.8V Maximum Output Voltage: 45V Minimum Input Voltage: 4.5V Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3642EDD#PBF - 1062861-LTC3642EDD#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3642EDD#PBF
1062861-LTC3642EDD#PBF
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3642EDD#PBF 1062861-LTC3642EDD#PBF
Manufacturer: Linear Technology Win Source Part Number: 1062861-LTC3642EDD#P BF Packaging: Tube/Rail Mounting: SMD (SMT) Output Type: Adjustable Topology: Buck Number of Outputs: 1 Synchronous Rectifier: Yes Output Current: 50mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 8-DFN (3x3) Purpose: Step-Down Maximum Input Voltage: 45V Nominal Output Voltage (Min/Fixed): 0.8V Maximum Output Voltage: 45V Minimum Input Voltage: 4.5V Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 1062861-LTC3642EDD#PBF
Packaging: Tube/Rail
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Buck
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Current: 50mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 8-DFN (3x3)
Purpose: Step-Down
Maximum Input Voltage: 45V
Nominal Output Voltage (Min/Fixed): 0.8V
Maximum Output Voltage: 45V
Minimum Input Voltage: 4.5V
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 1062861-LTC3642EDD#PBF
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3642EDD#PBF
Configuration / Function Buck
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 8-DFN (3x3)
Life Cycle Stage Maturity; Active
Special Features Multiple Outputs; Synchronous Rectification
Unlock Full Specs
to access all available technical data