Win Source Electronics PMIC - PMIC - Voltage Regulators - Special Purpose - LTC3634EUFD#TRPBF 1062855-LTC3634EUFD#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 1062855-LTC3634EUFD# TRPBF Packaging: Reel - TR Applications: Converter, DDR Mounting: SMD (SMT) Voltage - Input: 1.4 V to 15 V Number of Outputs: 2 Output Voltage: 0.6 V to 3 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 28-QFN (4x5) Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 1062855-LTC3634EUFD# TRPBF Packaging: Reel - TR Applications: Converter, DDR Mounting: SMD (SMT) Voltage - Input: 1.4 V to 15 V Number of Outputs: 2 Output Voltage: 0.6 V to 3 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 28-QFN (4x5) Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Special Purpose - LTC3634EUFD#TRPBF - 1062855-LTC3634EUFD#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Special Purpose - LTC3634EUFD#TRPBF
1062855-LTC3634EUFD#TRPBF
PMIC - PMIC - Voltage Regulators - Special Purpose - LTC3634EUFD#TRPBF 1062855-LTC3634EUFD#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 1062855-LTC3634EUFD# TRPBF Packaging: Reel - TR Applications: Converter, DDR Mounting: SMD (SMT) Voltage - Input: 1.4 V to 15 V Number of Outputs: 2 Output Voltage: 0.6 V to 3 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 28-QFN (4x5) Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 1062855-LTC3634EUFD#TRPBF
Packaging: Reel - TR
Applications: Converter, DDR
Mounting: SMD (SMT)
Voltage - Input: 1.4 V to 15 V
Number of Outputs: 2
Output Voltage: 0.6 V to 3 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 28-QFN (4x5)
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Voltage Regulators
Product Number 1062855-LTC3634EUFD#TRPBF
Product Name PMIC - PMIC - Voltage Regulators - Special Purpose - LTC3634EUFD#TRPBF
Package Type Other; 28-QFN (4x5)
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3728EUH#PBF - 072588-LTC3728EUH#PBF - Win Source Electronics
Specs
Regulator Category Switching
Output Voltage Type Transistor Driver
Package Type Other; 32-QFN (5x5)
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3851AEUD#PBF - 072605-LTC3851AEUD#PBF - Win Source Electronics
Specs
Regulator Category Switching
Output Voltage Type Transistor Driver
Package Type Other; 16-QFN-EP (3x3)
View Details
PMIC - PMIC - Voltage Regulators - Linear - LT3014BES5#TRMPBF - 020381-LT3014BES5#TRMPBF - Win Source Electronics
Specs
Regulator Category Linear
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SOT23; Other; TSOT-23-5
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3633EUFD#PBF - 020595-LTC3633EUFD#PBF - Win Source Electronics
Specs
Regulator Category Switching
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 28-QFN (4x5)
View Details