Win Source Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3630AEMSE#PBF 1062828-LTC3630AEMSE#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 1062828-LTC3630AEMSE #PBF Packaging: Tube/Rail Mounting: SMD (SMT) Output Type: Adjustable (Programmable) Topology: Buck Number of Outputs: 1 Synchronous Rectifier: Yes Output Current: 500mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 16-MSOP-EP Purpose: Step-Down Maximum Input Voltage: 76V Nominal Output Voltage (Min/Fixed): 0.8V (1.8V, 3.3V, 5V) Maximum Output Voltage: 76V Minimum Input Voltage: 4V Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 1062828-LTC3630AEMSE #PBF Packaging: Tube/Rail Mounting: SMD (SMT) Output Type: Adjustable (Programmable) Topology: Buck Number of Outputs: 1 Synchronous Rectifier: Yes Output Current: 500mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 16-MSOP-EP Purpose: Step-Down Maximum Input Voltage: 76V Nominal Output Voltage (Min/Fixed): 0.8V (1.8V, 3.3V, 5V) Maximum Output Voltage: 76V Minimum Input Voltage: 4V Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3630AEMSE#PBF - 1062828-LTC3630AEMSE#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3630AEMSE#PBF
1062828-LTC3630AEMSE#PBF
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3630AEMSE#PBF 1062828-LTC3630AEMSE#PBF
Manufacturer: Linear Technology Win Source Part Number: 1062828-LTC3630AEMSE #PBF Packaging: Tube/Rail Mounting: SMD (SMT) Output Type: Adjustable (Programmable) Topology: Buck Number of Outputs: 1 Synchronous Rectifier: Yes Output Current: 500mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 16-MSOP-EP Purpose: Step-Down Maximum Input Voltage: 76V Nominal Output Voltage (Min/Fixed): 0.8V (1.8V, 3.3V, 5V) Maximum Output Voltage: 76V Minimum Input Voltage: 4V Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 1062828-LTC3630AEMSE#PBF
Packaging: Tube/Rail
Mounting: SMD (SMT)
Output Type: Adjustable (Programmable)
Topology: Buck
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Current: 500mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 16-MSOP-EP
Purpose: Step-Down
Maximum Input Voltage: 76V
Nominal Output Voltage (Min/Fixed): 0.8V (1.8V, 3.3V, 5V)
Maximum Output Voltage: 76V
Minimum Input Voltage: 4V
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 1062828-LTC3630AEMSE#PBF
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3630AEMSE#PBF
Configuration / Function Buck
Output Voltage Type Adjustable / Variable; Adjustable (Programmable)
Package Type Other; 16-MSOP-EP
Life Cycle Stage Maturity; Active
Special Features Multiple Outputs; Synchronous Rectification
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC1147LCS8 - 072434-LTC1147LCS8 - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Transistor Driver
Package Type SOIC; Other; 8-SOIC
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3827IG-1#PBF - 072601-LTC3827IG-1#PBF - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Transistor Driver
Package Type SSOP; Other; 28-SSOP
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1506CR#PBF - 086773-LT1506CR - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; D2PAK-7
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1111CS8-12#TRPBF - 1057808-LT1111CS8-12#TRPBF - Win Source Electronics
Specs
Configuration / Function Buck, Boost
Output Voltage Type Fixed; Fixed
Package Type SOIC; Other; 8-SOIC
View Details