Win Source Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3630AEDHC#PBF 1062827-LTC3630AEDHC#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 1062827-LTC3630AEDHC #PBF Packaging: Tube/Rail Mounting: SMD (SMT) Output Type: Adjustable (Programmable) Topology: Buck Number of Outputs: 1 Synchronous Rectifier: Yes Output Current: 500mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 16-DFN (5x3) Purpose: Step-Down Maximum Input Voltage: 76V Nominal Output Voltage (Min/Fixed): 0.8V (1.8V, 3.3V, 5V) Maximum Output Voltage: 76V Minimum Input Voltage: 4V Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 1062827-LTC3630AEDHC #PBF Packaging: Tube/Rail Mounting: SMD (SMT) Output Type: Adjustable (Programmable) Topology: Buck Number of Outputs: 1 Synchronous Rectifier: Yes Output Current: 500mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 16-DFN (5x3) Purpose: Step-Down Maximum Input Voltage: 76V Nominal Output Voltage (Min/Fixed): 0.8V (1.8V, 3.3V, 5V) Maximum Output Voltage: 76V Minimum Input Voltage: 4V Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3630AEDHC#PBF - 1062827-LTC3630AEDHC#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3630AEDHC#PBF
1062827-LTC3630AEDHC#PBF
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3630AEDHC#PBF 1062827-LTC3630AEDHC#PBF
Manufacturer: Linear Technology Win Source Part Number: 1062827-LTC3630AEDHC #PBF Packaging: Tube/Rail Mounting: SMD (SMT) Output Type: Adjustable (Programmable) Topology: Buck Number of Outputs: 1 Synchronous Rectifier: Yes Output Current: 500mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 16-DFN (5x3) Purpose: Step-Down Maximum Input Voltage: 76V Nominal Output Voltage (Min/Fixed): 0.8V (1.8V, 3.3V, 5V) Maximum Output Voltage: 76V Minimum Input Voltage: 4V Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 1062827-LTC3630AEDHC#PBF
Packaging: Tube/Rail
Mounting: SMD (SMT)
Output Type: Adjustable (Programmable)
Topology: Buck
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Current: 500mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 16-DFN (5x3)
Purpose: Step-Down
Maximum Input Voltage: 76V
Nominal Output Voltage (Min/Fixed): 0.8V (1.8V, 3.3V, 5V)
Maximum Output Voltage: 76V
Minimum Input Voltage: 4V
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 1062827-LTC3630AEDHC#PBF
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3630AEDHC#PBF
Configuration / Function Buck
Output Voltage Type Adjustable / Variable; Adjustable (Programmable)
Package Type Other; 16-DFN (5x3)
Life Cycle Stage Maturity; Active
Special Features Multiple Outputs; Synchronous Rectification
Unlock Full Specs
to access all available technical data