Manufacturer: Linear Technology
Win Source Part Number: 1062812-LTC3621IMS8E
Packaging: Tube/Rail
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Buck
Frequency - Switching: 2.25MHz
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Current: 1A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 8-MSOP-EP
Purpose: Step-Down
Maximum Input Voltage: 17V
Nominal Output Voltage (Min/Fixed): 0.6V
Maximum Output Voltage: 17V
Minimum Input Voltage: 2.7V
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | 1062812-LTC3621IMS8E-2#PBF |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3621IMS8E-2#PBF |
| Configuration / Function | Buck |
| Output Voltage Type | Adjustable / Variable; Adjustable |
| Package Type | Other; 8-MSOP-EP |
| Life Cycle Stage | Maturity; Active |
| Special Features | Multiple Outputs; Synchronous Rectification |