Win Source Electronics PMIC - PMIC - Power Management - Specialized - LTC3577EUFF-1#PBF 1062724-LTC3577EUFF-1#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 1062724-LTC3577EUFF- 1#PBF Packaging: Tube/Rail Applications: Handheld/Mobile Devices Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 44-QFN (4x7) Supply Voltage - Operating: 4.35 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 1062724-LTC3577EUFF- 1#PBF Packaging: Tube/Rail Applications: Handheld/Mobile Devices Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 44-QFN (4x7) Supply Voltage - Operating: 4.35 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Management - Specialized - LTC3577EUFF-1#PBF - 1062724-LTC3577EUFF-1#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Management - Specialized - LTC3577EUFF-1#PBF
1062724-LTC3577EUFF-1#PBF
PMIC - PMIC - Power Management - Specialized - LTC3577EUFF-1#PBF 1062724-LTC3577EUFF-1#PBF
Manufacturer: Linear Technology Win Source Part Number: 1062724-LTC3577EUFF- 1#PBF Packaging: Tube/Rail Applications: Handheld/Mobile Devices Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 44-QFN (4x7) Supply Voltage - Operating: 4.35 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 1062724-LTC3577EUFF-1#PBF
Packaging: Tube/Rail
Applications: Handheld/Mobile Devices
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 44-QFN (4x7)
Supply Voltage - Operating: 4.35 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 1062724-LTC3577EUFF-1#PBF
Product Name PMIC - PMIC - Power Management - Specialized - LTC3577EUFF-1#PBF
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Hot Swap Controllers - LT4256-1IS8#PBF - 120707-LT4256-1IS8#PBF - Win Source Electronics
Specs
Output Options Inverting
Type SOIC; 8-SOIC
IQ 1800 µA
View Details
PMIC - PMIC - Power Supply Controllers, Monitors - LTC2978CUP#PBF - 120042-LTC2978CUP#PBF - Win Source Electronics
Specs
Output Options Inverting
Type 64-QFN (9x9)
IQ 10000 µA
View Details
Electronic Wholesale - SP706SCP - 1257637-SP706SCP - Win Source Electronics
Specs
Output Options Inverting
View Details
PMIC - PMIC - Supervisors - LTC1727IS8-2.5#PBF - 1061072-LTC1727IS8-2.5#PBF - Win Source Electronics
Specs
Number of Supplies 3; 3
Output Options Open Drain; Inverting; Active Low
Type SOIC; 8-SOIC
View Details