Manufacturer: Linear Technology
Win Source Part Number: 1062710-LTC3566EUF-2
Packaging: Reel - TR
Applications: Handheld/Mobile Devices
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 24-QFN (4x4)
Supply Voltage - Operating: 4.35 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips |
| Product Number | 1062710-LTC3566EUF-2#TRPBF |
| Product Name | PMIC - PMIC - Power Management - Specialized - LTC3566EUF-2#TRPBF |
| Output Options | Inverting |