Manufacturer: Linear Technology
Win Source Part Number: 1062642-LTC3537EUD#P
Packaging: Tube/Rail
Mounting: SMD (SMT)
Topology: Step-Up (Boost) Synchronous (1), Linear (LDO) (1)
Frequency - Switching: 2.2MHz
Number of Outputs: 2
Voltage/Current - Output 1: 1.5 V to 5.25 V, 100mA
Voltage/Current - Output 2: 0.6 V to 5 V, 100mA
w/LED Driver: No
w/Supervisor: No
w/Sequencer: Yes
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-QFN-EP (3x3)
Purpose: Any Function
Supply Voltage - Operating: 0.68 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | 1062642-LTC3537EUD#PBF |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear + Switching - LTC3537EUD#PBF |
| Package Type | Other; 16-QFN-EP (3x3) |