Win Source Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3523EUD#PBF 1062616-LTC3523EUD#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 1062616-LTC3523EUD#P BF Packaging: Tube/Rail Mounting: SMD (SMT) Output Type: Adjustable Topology: Buck, Boost Frequency - Switching: 1.2MHz Number of Outputs: 2 Synchronous Rectifier: Yes Output Current: 400mA, 600mA (Switch) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 16-QFN-EP (3x3) Purpose: Step-Up, Step-Down Maximum Input Voltage: 5.5V Nominal Output Voltage (Min/Fixed): 0.615V Maximum Output Voltage: 5.5V Minimum Input Voltage: 1.8V Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 1062616-LTC3523EUD#P BF Packaging: Tube/Rail Mounting: SMD (SMT) Output Type: Adjustable Topology: Buck, Boost Frequency - Switching: 1.2MHz Number of Outputs: 2 Synchronous Rectifier: Yes Output Current: 400mA, 600mA (Switch) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 16-QFN-EP (3x3) Purpose: Step-Up, Step-Down Maximum Input Voltage: 5.5V Nominal Output Voltage (Min/Fixed): 0.615V Maximum Output Voltage: 5.5V Minimum Input Voltage: 1.8V Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3523EUD#PBF - 1062616-LTC3523EUD#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3523EUD#PBF
1062616-LTC3523EUD#PBF
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3523EUD#PBF 1062616-LTC3523EUD#PBF
Manufacturer: Linear Technology Win Source Part Number: 1062616-LTC3523EUD#P BF Packaging: Tube/Rail Mounting: SMD (SMT) Output Type: Adjustable Topology: Buck, Boost Frequency - Switching: 1.2MHz Number of Outputs: 2 Synchronous Rectifier: Yes Output Current: 400mA, 600mA (Switch) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 16-QFN-EP (3x3) Purpose: Step-Up, Step-Down Maximum Input Voltage: 5.5V Nominal Output Voltage (Min/Fixed): 0.615V Maximum Output Voltage: 5.5V Minimum Input Voltage: 1.8V Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 1062616-LTC3523EUD#PBF
Packaging: Tube/Rail
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Buck, Boost
Frequency - Switching: 1.2MHz
Number of Outputs: 2
Synchronous Rectifier: Yes
Output Current: 400mA, 600mA (Switch)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 16-QFN-EP (3x3)
Purpose: Step-Up, Step-Down
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 0.615V
Maximum Output Voltage: 5.5V
Minimum Input Voltage: 1.8V
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 1062616-LTC3523EUD#PBF
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3523EUD#PBF
Configuration / Function Buck, Boost
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 16-QFN-EP (3x3)
Life Cycle Stage Maturity; Active
Special Features Multiple Outputs; Synchronous Rectification
Unlock Full Specs
to access all available technical data