Manufacturer: Linear Technology
Win Source Part Number: 1062609-LTC3520EUF#P
Packaging: Tube/Rail
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Buck, Buck-Boost
Frequency - Switching: 100kHz to 2MHz
Number of Outputs: 2
Synchronous Rectifier: Yes
Output Current: 600mA, 1A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 24-QFN-EP (4x4)
Purpose: Step-Down, Step-Up/Step-Down
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 0.8V
Maximum Output Voltage: 5.5V
Minimum Input Voltage: 2.2V
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | 1062609-LTC3520EUF#PBF |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3520EUF#PBF |
| Configuration / Function | Buck, Buck-Boost |
| Output Voltage Type | Adjustable / Variable; Adjustable |
| Package Type | Other; 24-QFN-EP (4x4) |
| Life Cycle Stage | Maturity; Active |
| Special Features | Multiple Outputs; Synchronous Rectification |