Win Source Electronics PMIC - PMIC - Voltage Regulators - Linear + Switching - LTC3446EDE#TRPBF 1062591-LTC3446EDE#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 1062591-LTC3446EDE#T RPBF Packaging: Reel - TR Mounting: SMD (SMT) Topology: Step-Down (Buck) Synchronous (1), Linear (LDO) (2) Frequency - Switching: 2.25MHz Number of Outputs: 3 Voltage/Current - Output 1: Adj to 0.8V, 1A Voltage/Current - Output 2: Adj to 0.4V, 300mA Voltage/Current - Output 3: Adj to 0.4V, 300mA w/LED Driver: No w/Supervisor: No w/Sequencer: No Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 14-DFN (4x3) Purpose: Any Function Supply Voltage - Operating: 0.9 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 1062591-LTC3446EDE#T RPBF Packaging: Reel - TR Mounting: SMD (SMT) Topology: Step-Down (Buck) Synchronous (1), Linear (LDO) (2) Frequency - Switching: 2.25MHz Number of Outputs: 3 Voltage/Current - Output 1: Adj to 0.8V, 1A Voltage/Current - Output 2: Adj to 0.4V, 300mA Voltage/Current - Output 3: Adj to 0.4V, 300mA w/LED Driver: No w/Supervisor: No w/Sequencer: No Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 14-DFN (4x3) Purpose: Any Function Supply Voltage - Operating: 0.9 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear + Switching - LTC3446EDE#TRPBF - 1062591-LTC3446EDE#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear + Switching - LTC3446EDE#TRPBF
1062591-LTC3446EDE#TRPBF
PMIC - PMIC - Voltage Regulators - Linear + Switching - LTC3446EDE#TRPBF 1062591-LTC3446EDE#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 1062591-LTC3446EDE#T RPBF Packaging: Reel - TR Mounting: SMD (SMT) Topology: Step-Down (Buck) Synchronous (1), Linear (LDO) (2) Frequency - Switching: 2.25MHz Number of Outputs: 3 Voltage/Current - Output 1: Adj to 0.8V, 1A Voltage/Current - Output 2: Adj to 0.4V, 300mA Voltage/Current - Output 3: Adj to 0.4V, 300mA w/LED Driver: No w/Supervisor: No w/Sequencer: No Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 14-DFN (4x3) Purpose: Any Function Supply Voltage - Operating: 0.9 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 1062591-LTC3446EDE#TRPBF
Packaging: Reel - TR
Mounting: SMD (SMT)
Topology: Step-Down (Buck) Synchronous (1), Linear (LDO) (2)
Frequency - Switching: 2.25MHz
Number of Outputs: 3
Voltage/Current - Output 1: Adj to 0.8V, 1A
Voltage/Current - Output 2: Adj to 0.4V, 300mA
Voltage/Current - Output 3: Adj to 0.4V, 300mA
w/LED Driver: No
w/Supervisor: No
w/Sequencer: No
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 14-DFN (4x3)
Purpose: Any Function
Supply Voltage - Operating: 0.9 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Linear Voltage Regulators
Product Number 1062591-LTC3446EDE#TRPBF
Product Name PMIC - PMIC - Voltage Regulators - Linear + Switching - LTC3446EDE#TRPBF
Package Type Other; 14-DFN (4x3)
Unlock Full Specs
to access all available technical data