Win Source Electronics PMIC - PMIC - Voltage Regulators - Special Purpose - LTC3444EDD#PBF 1062587-LTC3444EDD#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 1062587-LTC3444EDD#P BF Packaging: Tube/Rail Applications: Converter, WCDMA Power Amplifier Applications Mounting: SMD (SMT) Voltage - Input: 2.75 V to 5.5 V Number of Outputs: 1 Output Voltage: 0.5 V to 5 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-DFN (3x3) Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 1062587-LTC3444EDD#P BF Packaging: Tube/Rail Applications: Converter, WCDMA Power Amplifier Applications Mounting: SMD (SMT) Voltage - Input: 2.75 V to 5.5 V Number of Outputs: 1 Output Voltage: 0.5 V to 5 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-DFN (3x3) Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Special Purpose - LTC3444EDD#PBF - 1062587-LTC3444EDD#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Special Purpose - LTC3444EDD#PBF
1062587-LTC3444EDD#PBF
PMIC - PMIC - Voltage Regulators - Special Purpose - LTC3444EDD#PBF 1062587-LTC3444EDD#PBF
Manufacturer: Linear Technology Win Source Part Number: 1062587-LTC3444EDD#P BF Packaging: Tube/Rail Applications: Converter, WCDMA Power Amplifier Applications Mounting: SMD (SMT) Voltage - Input: 2.75 V to 5.5 V Number of Outputs: 1 Output Voltage: 0.5 V to 5 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-DFN (3x3) Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 1062587-LTC3444EDD#PBF
Packaging: Tube/Rail
Applications: Converter, WCDMA Power Amplifier Applications
Mounting: SMD (SMT)
Voltage - Input: 2.75 V to 5.5 V
Number of Outputs: 1
Output Voltage: 0.5 V to 5 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-DFN (3x3)
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Voltage Regulators
Product Number 1062587-LTC3444EDD#PBF
Product Name PMIC - PMIC - Voltage Regulators - Special Purpose - LTC3444EDD#PBF
Package Type Other; 8-DFN (3x3)
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - Linear - LT1764EQ-3.3#PBF - 041241-LT1764EQ-3.3#PBF - Win Source Electronics
Specs
Regulator Category Linear
Output Voltage Type Fixed; Fixed
Package Type DPAK; Other; 5-DDPAK
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC1773EMS#PBF - 072507-LTC1773EMS#PBF - Win Source Electronics
Specs
Regulator Category Switching
Output Voltage Type Transistor Driver
Package Type Other; 10-MSOP
View Details
PMIC - PMIC - Voltage Regulators - Linear - LT1086CT#PBF - 020208-LT1086CT#PBF - Win Source Electronics
Specs
Regulator Category Linear
Output Voltage Type Adjustable / Variable; Adjustable
Package Type TO-220; Other; TO-220-3
View Details
PMIC - PMIC - Voltage Regulators - Special Purpose - LTC1430ACS8 - 072462-LTC1430ACS8 - Win Source Electronics
Specs
Package Type SOIC; Other; 8-SOIC
Special Features Multiple Outputs
Output Voltage 3.3 volts
View Details