Win Source Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3388IDD-1#TRPBF 1062502-LTC3388IDD-1#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 1062502-LTC3388IDD-1 #TRPBF Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Programmable Topology: Buck Number of Outputs: 1 Synchronous Rectifier: Yes Output Current: 50mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 10-DFN (3x3) Purpose: Step-Down Maximum Input Voltage: 20V Nominal Output Voltage (Min/Fixed): 1.2V, 1.5V, 1.8V, 2.5V Minimum Input Voltage: 2.7V Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 1062502-LTC3388IDD-1 #TRPBF Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Programmable Topology: Buck Number of Outputs: 1 Synchronous Rectifier: Yes Output Current: 50mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 10-DFN (3x3) Purpose: Step-Down Maximum Input Voltage: 20V Nominal Output Voltage (Min/Fixed): 1.2V, 1.5V, 1.8V, 2.5V Minimum Input Voltage: 2.7V Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3388IDD-1#TRPBF - 1062502-LTC3388IDD-1#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3388IDD-1#TRPBF
1062502-LTC3388IDD-1#TRPBF
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3388IDD-1#TRPBF 1062502-LTC3388IDD-1#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 1062502-LTC3388IDD-1 #TRPBF Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Programmable Topology: Buck Number of Outputs: 1 Synchronous Rectifier: Yes Output Current: 50mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 10-DFN (3x3) Purpose: Step-Down Maximum Input Voltage: 20V Nominal Output Voltage (Min/Fixed): 1.2V, 1.5V, 1.8V, 2.5V Minimum Input Voltage: 2.7V Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 1062502-LTC3388IDD-1#TRPBF
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Programmable
Topology: Buck
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Current: 50mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 10-DFN (3x3)
Purpose: Step-Down
Maximum Input Voltage: 20V
Nominal Output Voltage (Min/Fixed): 1.2V, 1.5V, 1.8V, 2.5V
Minimum Input Voltage: 2.7V
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 1062502-LTC3388IDD-1#TRPBF
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3388IDD-1#TRPBF
Configuration / Function Buck
Output Voltage Type Programmable
Package Type Other; 10-DFN (3x3)
Life Cycle Stage Maturity; Active
Special Features Multiple Outputs; Synchronous Rectification
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1375IS8-5#PBF - 1058231-LT1375IS8-5#PBF - Win Source Electronics
Specs
Configuration / Function Buck, SEPIC
Output Voltage Type Fixed; Fixed
Package Type SOIC; Other; 8-SOIC
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3813EG#PBF - 020615-LTC3813EG#PBF - Win Source Electronics
Specs
Configuration / Function Boost
Output Voltage Type Transistor Driver
Package Type SSOP; Other; 28-SSOP
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3850EUFD#PBF - 103702-LTC3850EUFD#PBF - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Transistor Driver
Package Type Other; 28-QFN (4x5)
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC1474CMS8-3.3/TR - 072475-LTC1474CMS8-3.3/TR - Win Source Electronics
Specs
Configuration / Function Buck, Buck-Boost, SEPIC
Output Voltage Type Fixed; Fixed
Package Type Other; 8-MSOP
View Details