Win Source Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3388EDD-1#TRPBF 1062497-LTC3388EDD-1#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 1062497-LTC3388EDD-1 #TRPBF Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Programmable Topology: Buck Number of Outputs: 1 Synchronous Rectifier: Yes Output Current: 50mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 10-DFN (3x3) Purpose: Step-Down Maximum Input Voltage: 20V Nominal Output Voltage (Min/Fixed): 1.2V, 1.5V, 1.8V, 2.5V Minimum Input Voltage: 2.7V Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 1062497-LTC3388EDD-1 #TRPBF Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Programmable Topology: Buck Number of Outputs: 1 Synchronous Rectifier: Yes Output Current: 50mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 10-DFN (3x3) Purpose: Step-Down Maximum Input Voltage: 20V Nominal Output Voltage (Min/Fixed): 1.2V, 1.5V, 1.8V, 2.5V Minimum Input Voltage: 2.7V Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3388EDD-1#TRPBF - 1062497-LTC3388EDD-1#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3388EDD-1#TRPBF
1062497-LTC3388EDD-1#TRPBF
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3388EDD-1#TRPBF 1062497-LTC3388EDD-1#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 1062497-LTC3388EDD-1 #TRPBF Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Programmable Topology: Buck Number of Outputs: 1 Synchronous Rectifier: Yes Output Current: 50mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 10-DFN (3x3) Purpose: Step-Down Maximum Input Voltage: 20V Nominal Output Voltage (Min/Fixed): 1.2V, 1.5V, 1.8V, 2.5V Minimum Input Voltage: 2.7V Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 1062497-LTC3388EDD-1#TRPBF
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Programmable
Topology: Buck
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Current: 50mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 10-DFN (3x3)
Purpose: Step-Down
Maximum Input Voltage: 20V
Nominal Output Voltage (Min/Fixed): 1.2V, 1.5V, 1.8V, 2.5V
Minimum Input Voltage: 2.7V
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 1062497-LTC3388EDD-1#TRPBF
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3388EDD-1#TRPBF
Configuration / Function Buck
Output Voltage Type Programmable
Package Type Other; 10-DFN (3x3)
Life Cycle Stage Maturity; Active
Special Features Multiple Outputs; Synchronous Rectification
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LT1243CN8#PBF - 1058078-LT1243CN8#PBF - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Transistor Driver
Package Type DIP; Other; 8-PDIP
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LT1247CS8#TRPBF - 1058090-LT1247CS8#TRPBF - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Transistor Driver
Package Type SOIC; Other; 8-SOIC
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1371CR#TRPBF - 087018-LT1371CR#TRPBF - Win Source Electronics
Specs
Configuration / Function Buck; Boost; Buck, Boost, Cuk, Flyback, Forward Converter, SEPIC
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; D2PAK-7
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3803IS6-3#TRMPBF - 020613-LTC3803IS6-3#TRMPBF - Win Source Electronics
Specs
Configuration / Function Flyback
Output Voltage Type Transistor Driver
Package Type SOT23; Other; TSOT-23-6
View Details