Win Source Electronics PMIC - PMIC - Power Management - Specialized - LTC3331EUH#TRPBF 1062482-LTC3331EUH#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 1062482-LTC3331EUH#T RPBF Packaging: Reel - TR Applications: Energy Harvesting Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 32-QFN (5x5) Supply Voltage - Operating: 1.8 V to 5.5 V, 3 V to 19 V Operating Supply Current: 950nA Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 1062482-LTC3331EUH#T RPBF Packaging: Reel - TR Applications: Energy Harvesting Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 32-QFN (5x5) Supply Voltage - Operating: 1.8 V to 5.5 V, 3 V to 19 V Operating Supply Current: 950nA Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Management - Specialized - LTC3331EUH#TRPBF - 1062482-LTC3331EUH#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Management - Specialized - LTC3331EUH#TRPBF
1062482-LTC3331EUH#TRPBF
PMIC - PMIC - Power Management - Specialized - LTC3331EUH#TRPBF 1062482-LTC3331EUH#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 1062482-LTC3331EUH#T RPBF Packaging: Reel - TR Applications: Energy Harvesting Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 32-QFN (5x5) Supply Voltage - Operating: 1.8 V to 5.5 V, 3 V to 19 V Operating Supply Current: 950nA Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 1062482-LTC3331EUH#TRPBF
Packaging: Reel - TR
Applications: Energy Harvesting
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 32-QFN (5x5)
Supply Voltage - Operating: 1.8 V to 5.5 V, 3 V to 19 V
Operating Supply Current: 950nA
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Voltage Regulators
Product Number 1062482-LTC3331EUH#TRPBF
Product Name PMIC - PMIC - Power Management - Specialized - LTC3331EUH#TRPBF
Package Type Other; 32-QFN (5x5)
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - Linear - LT1963AEST-2.5 - 087610-LT1963AEST-2.5 - Win Source Electronics
Specs
Regulator Category Linear
Output Voltage Type Fixed; Fixed
Package Type Other; SOT-223-3
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3787EUFD - 086695-LTC3787EUFD - Win Source Electronics
Specs
Regulator Category Switching
Output Voltage Type Transistor Driver
Package Type Other; 28-QFN (4x5)
View Details
PMIC - PMIC - Voltage Regulators - Linear + Switching - LT3570IFE#PBF - 072379-LT3570IFE#PBF - Win Source Electronics
Specs
Regulator Category Linear; Switching
Package Type SSOP; Other; 20-TSSOP-EP
Special Features Multiple Outputs
View Details
PMIC - PMIC - Voltage Regulators - Linear - LT1129IS8#PBF - 020229-LT1129IS8#PBF - Win Source Electronics
Specs
Regulator Category Linear
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SOIC; Other; 8-SOIC
View Details