Win Source Electronics PMIC - PMIC - Power Management - Specialized - LTC3331EUH#PBF 1062481-LTC3331EUH#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 1062481-LTC3331EUH#P BF Packaging: Tray Applications: Energy Harvesting Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 32-QFN (5x5) Supply Voltage - Operating: 1.8 V to 5.5 V, 3 V to 19 V Operating Supply Current: 950nA Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 1062481-LTC3331EUH#P BF Packaging: Tray Applications: Energy Harvesting Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 32-QFN (5x5) Supply Voltage - Operating: 1.8 V to 5.5 V, 3 V to 19 V Operating Supply Current: 950nA Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Management - Specialized - LTC3331EUH#PBF - 1062481-LTC3331EUH#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Management - Specialized - LTC3331EUH#PBF
1062481-LTC3331EUH#PBF
PMIC - PMIC - Power Management - Specialized - LTC3331EUH#PBF 1062481-LTC3331EUH#PBF
Manufacturer: Linear Technology Win Source Part Number: 1062481-LTC3331EUH#P BF Packaging: Tray Applications: Energy Harvesting Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 32-QFN (5x5) Supply Voltage - Operating: 1.8 V to 5.5 V, 3 V to 19 V Operating Supply Current: 950nA Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 1062481-LTC3331EUH#PBF
Packaging: Tray
Applications: Energy Harvesting
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 32-QFN (5x5)
Supply Voltage - Operating: 1.8 V to 5.5 V, 3 V to 19 V
Operating Supply Current: 950nA
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Voltage Regulators
Product Number 1062481-LTC3331EUH#PBF
Product Name PMIC - PMIC - Power Management - Specialized - LTC3331EUH#PBF
Package Type Other; 32-QFN (5x5)
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - Linear - LT3082ETS8#TRMPBF - 020391-LT3082ETS8#TRMPBF - Win Source Electronics
Specs
Regulator Category Linear
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SOT23; Other; TSOT-23-8
View Details
PMIC - PMIC - Voltage Regulators - Linear Regulator Controllers - LT1575CS8-2.8 - 072292-LT1575CS8-2.8 - Win Source Electronics
Specs
Regulator Category Linear
Package Type SOIC; Other; 8-SOIC
Special Features Multiple Outputs
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1054IN8 - 072172-LT1054IN8 - Win Source Electronics
Specs
Regulator Category Switching
Output Voltage Type Fixed; Adjustable / Variable; Adjustable (Fixed)
Package Type DIP; Other; 8-PDIP
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3582EUD-5#PBF - 020411-LT3582EUD-5#PBF - Win Source Electronics
Specs
Regulator Category Switching
Output Voltage Type Fixed; Fixed
Package Type Other; 16-QFN-EP (3x3)
View Details