Win Source Part Number: 1062438-HDR-100-24
Category: Power Supplies - External/Internal (Off-Board)>Industri
Series: HDR-100 (100W)
Features: Adjustable Output, Universal Input
Package: Box
Applications: ITE (Commercial)
Standard Package: 48
Power (Watts): 92W
Input Type: AC or DC
Voltage - Isolation: 4 kV
Number of Outputs: 1
Current - Output (Max): 3.83A
Voltage - Output 1: 24V
Efficiency: 90%
Minimum Load Required: No
Temperature Range - Operating: -30°C ~ 70°C (With Derating)
Dimension: 2.15" L x 2.76" W x 3.54" H (54.5mm x 70.0mm x 90.0mm)
Alternative Parts (Cross-Reference): AMED100-24SNZ;
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.40.9520
Mfr: MEAN WELL USA Inc.
Other Names: 1866-2233,HDR-100-24
Base Product Number: HDR-100
Approval Agency: CB, CE, cULus, cURus, TUV
AC Voltage - Input: 85 ~ 264 VAC
DC Voltage - Input (Min): 120V
DC Voltage - Input (Max): 370V
| Win Source Electronics | |
|---|---|
| Product Category | AC-DC Converter Chips |
| Product Number | 1062438-HDR-100-24 |
| Product Name | Power Supplies - External/Internal (Off-Board) - Industrial, DIN Rail Power Supplies |
| Package Type | Other; Box |