Win Source Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3203BEDD-1#PBF 1062428-LTC3203BEDD-1#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 1062428-LTC3203BEDD- 1#PBF Packaging: Tube/Rail Mounting: SMD (SMT) Output Type: Programmable Topology: Charge Pump Frequency - Switching: 900kHz, 1MHz Number of Outputs: 1 Synchronous Rectifier: No Output Current: 500mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 10-DFN (3x3) Purpose: Step-Up Maximum Input Voltage: 5.5V Nominal Output Voltage (Min/Fixed): 4.5V, 5V Minimum Input Voltage: 2.7V Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 1062428-LTC3203BEDD- 1#PBF Packaging: Tube/Rail Mounting: SMD (SMT) Output Type: Programmable Topology: Charge Pump Frequency - Switching: 900kHz, 1MHz Number of Outputs: 1 Synchronous Rectifier: No Output Current: 500mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 10-DFN (3x3) Purpose: Step-Up Maximum Input Voltage: 5.5V Nominal Output Voltage (Min/Fixed): 4.5V, 5V Minimum Input Voltage: 2.7V Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3203BEDD-1#PBF - 1062428-LTC3203BEDD-1#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3203BEDD-1#PBF
1062428-LTC3203BEDD-1#PBF
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3203BEDD-1#PBF 1062428-LTC3203BEDD-1#PBF
Manufacturer: Linear Technology Win Source Part Number: 1062428-LTC3203BEDD- 1#PBF Packaging: Tube/Rail Mounting: SMD (SMT) Output Type: Programmable Topology: Charge Pump Frequency - Switching: 900kHz, 1MHz Number of Outputs: 1 Synchronous Rectifier: No Output Current: 500mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 10-DFN (3x3) Purpose: Step-Up Maximum Input Voltage: 5.5V Nominal Output Voltage (Min/Fixed): 4.5V, 5V Minimum Input Voltage: 2.7V Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 1062428-LTC3203BEDD-1#PBF
Packaging: Tube/Rail
Mounting: SMD (SMT)
Output Type: Programmable
Topology: Charge Pump
Frequency - Switching: 900kHz, 1MHz
Number of Outputs: 1
Synchronous Rectifier: No
Output Current: 500mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 10-DFN (3x3)
Purpose: Step-Up
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 4.5V, 5V
Minimum Input Voltage: 2.7V
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 1062428-LTC3203BEDD-1#PBF
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3203BEDD-1#PBF
Configuration / Function Charge Pump
Output Voltage Type Programmable
Package Type Other; 10-DFN (3x3)
Life Cycle Stage Maturity; Active
Special Features Multiple Outputs; Synchronous Rectification
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3736EGN#PBF - 020608-LTC3736EGN#PBF - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Transistor Driver
Package Type SSOP; Other; 24-SSOP
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LT3757EMSE#PBF - 020420-LT3757EMSE#PBF - Win Source Electronics
Specs
Configuration / Function Boost, Flyback, SEPIC
Output Voltage Type Transistor Driver
Package Type Other; 10-MSOP-EP
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1376HVCS#PBF - 1058235-LT1376HVCS#PBF - Win Source Electronics
Specs
Configuration / Function Buck, SEPIC
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SOIC; Other; 16-SOIC
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC1624CS8#PBF - 020488-LTC1624CS8#PBF - Win Source Electronics
Specs
Configuration / Function Buck, Boost, SEPIC
Output Voltage Type Transistor Driver
Package Type SOIC; Other; 8-SOIC
View Details