Win Source Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3129EUD-1#TRPBF 1062425-LTC3129EUD-1#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 1062425-LTC3129EUD-1 #TRPBF Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Programmable Topology: Buck-Boost Frequency - Switching: 1.2MHz Number of Outputs: 1 Synchronous Rectifier: Yes Output Current: 200mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 16-QFN (3x3) Purpose: Step-Up/Step-Down Maximum Input Voltage: 15V Nominal Output Voltage (Min/Fixed): 2.5V Maximum Output Voltage: 15V Minimum Input Voltage: 1.92V Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 1062425-LTC3129EUD-1 #TRPBF Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Programmable Topology: Buck-Boost Frequency - Switching: 1.2MHz Number of Outputs: 1 Synchronous Rectifier: Yes Output Current: 200mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 16-QFN (3x3) Purpose: Step-Up/Step-Down Maximum Input Voltage: 15V Nominal Output Voltage (Min/Fixed): 2.5V Maximum Output Voltage: 15V Minimum Input Voltage: 1.92V Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3129EUD-1#TRPBF - 1062425-LTC3129EUD-1#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3129EUD-1#TRPBF
1062425-LTC3129EUD-1#TRPBF
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3129EUD-1#TRPBF 1062425-LTC3129EUD-1#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 1062425-LTC3129EUD-1 #TRPBF Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Programmable Topology: Buck-Boost Frequency - Switching: 1.2MHz Number of Outputs: 1 Synchronous Rectifier: Yes Output Current: 200mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 16-QFN (3x3) Purpose: Step-Up/Step-Down Maximum Input Voltage: 15V Nominal Output Voltage (Min/Fixed): 2.5V Maximum Output Voltage: 15V Minimum Input Voltage: 1.92V Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 1062425-LTC3129EUD-1#TRPBF
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Programmable
Topology: Buck-Boost
Frequency - Switching: 1.2MHz
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Current: 200mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 16-QFN (3x3)
Purpose: Step-Up/Step-Down
Maximum Input Voltage: 15V
Nominal Output Voltage (Min/Fixed): 2.5V
Maximum Output Voltage: 15V
Minimum Input Voltage: 1.92V
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 1062425-LTC3129EUD-1#TRPBF
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3129EUD-1#TRPBF
Configuration / Function Buck-Boost
Output Voltage Type Programmable
Package Type Other; 16-QFN (3x3)
Life Cycle Stage Maturity; Active
Special Features Multiple Outputs; Synchronous Rectification
Unlock Full Specs
to access all available technical data