Win Source Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3103IMSE#PBF 1062372-LTC3103IMSE#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 1062372-LTC3103IMSE# PBF Packaging: Tube/Rail Mounting: SMD (SMT) Output Type: Adjustable Topology: Buck Frequency - Switching: 1.2MHz Number of Outputs: 1 Synchronous Rectifier: Yes Output Current: 300mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 10-MSOP-EP Purpose: Step-Down Maximum Input Voltage: 15V Nominal Output Voltage (Min/Fixed): 0.6V Maximum Output Voltage: 13.8V Minimum Input Voltage: 2.5V Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 1062372-LTC3103IMSE# PBF Packaging: Tube/Rail Mounting: SMD (SMT) Output Type: Adjustable Topology: Buck Frequency - Switching: 1.2MHz Number of Outputs: 1 Synchronous Rectifier: Yes Output Current: 300mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 10-MSOP-EP Purpose: Step-Down Maximum Input Voltage: 15V Nominal Output Voltage (Min/Fixed): 0.6V Maximum Output Voltage: 13.8V Minimum Input Voltage: 2.5V Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3103IMSE#PBF - 1062372-LTC3103IMSE#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3103IMSE#PBF
1062372-LTC3103IMSE#PBF
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3103IMSE#PBF 1062372-LTC3103IMSE#PBF
Manufacturer: Linear Technology Win Source Part Number: 1062372-LTC3103IMSE# PBF Packaging: Tube/Rail Mounting: SMD (SMT) Output Type: Adjustable Topology: Buck Frequency - Switching: 1.2MHz Number of Outputs: 1 Synchronous Rectifier: Yes Output Current: 300mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 10-MSOP-EP Purpose: Step-Down Maximum Input Voltage: 15V Nominal Output Voltage (Min/Fixed): 0.6V Maximum Output Voltage: 13.8V Minimum Input Voltage: 2.5V Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 1062372-LTC3103IMSE#PBF
Packaging: Tube/Rail
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Buck
Frequency - Switching: 1.2MHz
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Current: 300mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 10-MSOP-EP
Purpose: Step-Down
Maximum Input Voltage: 15V
Nominal Output Voltage (Min/Fixed): 0.6V
Maximum Output Voltage: 13.8V
Minimum Input Voltage: 2.5V
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 1062372-LTC3103IMSE#PBF
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3103IMSE#PBF
Configuration / Function Buck
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 10-MSOP-EP
Life Cycle Stage Maturity; Active
Special Features Multiple Outputs; Synchronous Rectification
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - AC DC Converters, Offline Switchers - LT1244IN8#PBF - 1058082-LT1244IN8#PBF - Win Source Electronics
Specs
Configuration / Function Buck
Package Type DIP; Other; 8-PDIP
Life Cycle Stage Maturity; Active
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1374CR#PBF - 086440-LT1374CR - Win Source Electronics
Specs
Configuration / Function Buck, SEPIC
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; D2PAK-7
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3414EFE#TRPBF - 020574-LTC3414EFE#TRPBF - Win Source Electronics
Specs
Configuration / Function Buck; Buck
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SSOP; Other; 20-TSSOP-EP
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3489EMS8E#PBF - 072372-LT3489EMS8E#PBF - Win Source Electronics
Specs
Configuration / Function Boost
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 8-MSOP-EP
View Details