Win Source Electronics PMIC - PMIC - Supervisors - LTC2914CDHC-2#PBF 1062204-LTC2914CDHC-2#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 1062204-LTC2914CDHC- 2#PBF Packaging: Tube/Rail Type: Multi-Voltage Supervisor Mounting: SMD (SMT) Output: Open Drain or Open Collector Reset: Active Low Number of Voltages Monitored: 4 Reset Timeout: Adjustable/Selectabl e Voltage - Threshold: Adjustable/Selectabl e Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 16-DFN (5x3) Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 1062204-LTC2914CDHC- 2#PBF Packaging: Tube/Rail Type: Multi-Voltage Supervisor Mounting: SMD (SMT) Output: Open Drain or Open Collector Reset: Active Low Number of Voltages Monitored: 4 Reset Timeout: Adjustable/Selectabl e Voltage - Threshold: Adjustable/Selectabl e Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 16-DFN (5x3) Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Supervisors - LTC2914CDHC-2#PBF - 1062204-LTC2914CDHC-2#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - LTC2914CDHC-2#PBF
1062204-LTC2914CDHC-2#PBF
PMIC - PMIC - Supervisors - LTC2914CDHC-2#PBF 1062204-LTC2914CDHC-2#PBF
Manufacturer: Linear Technology Win Source Part Number: 1062204-LTC2914CDHC- 2#PBF Packaging: Tube/Rail Type: Multi-Voltage Supervisor Mounting: SMD (SMT) Output: Open Drain or Open Collector Reset: Active Low Number of Voltages Monitored: 4 Reset Timeout: Adjustable/Selectabl e Voltage - Threshold: Adjustable/Selectabl e Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 16-DFN (5x3) Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 1062204-LTC2914CDHC-2#PBF
Packaging: Tube/Rail
Type: Multi-Voltage Supervisor
Mounting: SMD (SMT)
Output: Open Drain or Open Collector
Reset: Active Low
Number of Voltages Monitored: 4
Reset Timeout: Adjustable/Selectable
Voltage - Threshold: Adjustable/Selectable
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 16-DFN (5x3)
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 1062204-LTC2914CDHC-2#PBF
Product Name PMIC - PMIC - Supervisors - LTC2914CDHC-2#PBF
Number of Supplies 4; 4
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Hot Swap Controllers - LTC4215CUFD#TRPBF - 124236-LTC4215CUFD#TRPBF - Win Source Electronics
Specs
Output Options Inverting
Type 24-QFN (5x4)
IQ 3000 µA
View Details
PMIC - PMIC - Supervisors - LTC2936IUFD#PBF - 1062283-LTC2936IUFD#PBF - Win Source Electronics
Specs
Number of Supplies 6
Output Options Open Drain; Inverting
Type 24-QFN (5x4)
View Details
Electronic Wholesale - SP706TEU - 1257645-SP706TEU - Win Source Electronics
Specs
Output Options Inverting
View Details
PMIC - PMIC - Supervisors - LTC1728ES5-5#TRPBF - 114309-LTC1728ES5-5#TRPBF - Win Source Electronics
Specs
Number of Supplies 3; 3
Output Options Open Drain; Inverting; Active Low
Type TSOT-23-5
View Details