Win Source Electronics Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC2360CS6#TRMPBF 1061567-LTC2360CS6#TRMPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 1061567-LTC2360CS6#T RMPBF Packaging: Reel - TR Configuration: S/H-ADC Number of Inputs: 1 Input Type: Single Ended Number of Bits: 12 Data Interface: SPI Number of A/D Converters: 1 Reference Type: External Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: TSOT-23-6 Analog Supply Voltage: 2.35 V to 3.6 V Digital Supply Voltage: 2.35 V to 3.6 V Sampling Rate: 100k Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance Application Field: Used in Power Management, Industrial
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 1061567-LTC2360CS6#T RMPBF Packaging: Reel - TR Configuration: S/H-ADC Number of Inputs: 1 Input Type: Single Ended Number of Bits: 12 Data Interface: SPI Number of A/D Converters: 1 Reference Type: External Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: TSOT-23-6 Analog Supply Voltage: 2.35 V to 3.6 V Digital Supply Voltage: 2.35 V to 3.6 V Sampling Rate: 100k Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance Application Field: Used in Power Management, Industrial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC2360CS6#TRMPBF
1061567-LTC2360CS6#TRMPBF
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC2360CS6#TRMPBF 1061567-LTC2360CS6#TRMPBF
Manufacturer: Linear Technology Win Source Part Number: 1061567-LTC2360CS6#T RMPBF Packaging: Reel - TR Configuration: S/H-ADC Number of Inputs: 1 Input Type: Single Ended Number of Bits: 12 Data Interface: SPI Number of A/D Converters: 1 Reference Type: External Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: TSOT-23-6 Analog Supply Voltage: 2.35 V to 3.6 V Digital Supply Voltage: 2.35 V to 3.6 V Sampling Rate: 100k Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance Application Field: Used in Power Management, Industrial

Manufacturer: Linear Technology
Win Source Part Number: 1061567-LTC2360CS6#TRMPBF
Packaging: Reel - TR
Configuration: S/H-ADC
Number of Inputs: 1
Input Type: Single Ended
Number of Bits: 12
Data Interface: SPI
Number of A/D Converters: 1
Reference Type: External
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: TSOT-23-6
Analog Supply Voltage: 2.35 V to 3.6 V
Digital Supply Voltage: 2.35 V to 3.6 V
Sampling Rate: 100k
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
Application Field: Used in Power Management, Industrial

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number 1061567-LTC2360CS6#TRMPBF
Product Name Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC2360CS6#TRMPBF
Interface Type SPI; SPI
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Interface Type Parallel; SPI; SPI, Parallel
Package Type QFP; 48-LQFP (7x7)
Packing Method Tray
View Details
Specs
Interface Type Serial; Parallel; Serial, Parallel
Package Type SOIC; 20-SOIC
Packing Method Tape Reel; Reel - TR
View Details
Specs
Interface Type SPI; SPI
Package Type SOIC; 8-SOIC
Packing Method Tube; Tube/Rail
View Details