Win Source Electronics Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC2338IMS-18#PBF 1061555-LTC2338IMS-18#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 1061555-LTC2338IMS-1 8#PBF Packaging: Tube/Rail Configuration: S/H-ADC Number of Inputs: 1 Input Type: Differential Number of Bits: 18 Data Interface: SPI Number of A/D Converters: 1 Reference Type: External, Internal Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-MSOP Analog Supply Voltage: 5V Digital Supply Voltage: 5V Sampling Rate: 1M Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 1061555-LTC2338IMS-1 8#PBF Packaging: Tube/Rail Configuration: S/H-ADC Number of Inputs: 1 Input Type: Differential Number of Bits: 18 Data Interface: SPI Number of A/D Converters: 1 Reference Type: External, Internal Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-MSOP Analog Supply Voltage: 5V Digital Supply Voltage: 5V Sampling Rate: 1M Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC2338IMS-18#PBF
1061555-LTC2338IMS-18#PBF
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC2338IMS-18#PBF 1061555-LTC2338IMS-18#PBF
Manufacturer: Linear Technology Win Source Part Number: 1061555-LTC2338IMS-1 8#PBF Packaging: Tube/Rail Configuration: S/H-ADC Number of Inputs: 1 Input Type: Differential Number of Bits: 18 Data Interface: SPI Number of A/D Converters: 1 Reference Type: External, Internal Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-MSOP Analog Supply Voltage: 5V Digital Supply Voltage: 5V Sampling Rate: 1M Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 1061555-LTC2338IMS-18#PBF
Packaging: Tube/Rail
Configuration: S/H-ADC
Number of Inputs: 1
Input Type: Differential
Number of Bits: 18
Data Interface: SPI
Number of A/D Converters: 1
Reference Type: External, Internal
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-MSOP
Analog Supply Voltage: 5V
Digital Supply Voltage: 5V
Sampling Rate: 1M
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number 1061555-LTC2338IMS-18#PBF
Product Name Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC2338IMS-18#PBF
Interface Type SPI; SPI
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Interface Type Parallel; LVDS - Parallel, Parallel
Packing Method Tube; Tube
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC2220CUP-1#TRPBF - 123109-LTC2220CUP-1#TRPBF - Win Source Electronics
Specs
Interface Type Parallel; LVDS - Parallel, Parallel
Package Type 64-QFN (9x9)
Packing Method Tape Reel; Reel - TR
View Details
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC1096IS8#PBF - 132977-LTC1096IS8#PBF - Win Source Electronics
Specs
Interface Type SPI; SPI
Package Type SOIC; 8-SOIC
Packing Method Tube; Tube/Rail
View Details