Win Source Electronics Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC2313ITS8-12#TRPBF 1061546-LTC2313ITS8-12#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 1061546-LTC2313ITS8- 12#TRPBF Packaging: Reel - TR Configuration: S/H-ADC Number of Inputs: 1 Input Type: Single Ended Number of Bits: 12 Data Interface: SPI Number of A/D Converters: 1 Reference Type: Internal Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: TSOT-23-8 Analog Supply Voltage: 2.7 V to 3.6 V, 5V Digital Supply Voltage: 2.7 V to 3.6 V, 5V Sampling Rate: 2.5M Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 1061546-LTC2313ITS8- 12#TRPBF Packaging: Reel - TR Configuration: S/H-ADC Number of Inputs: 1 Input Type: Single Ended Number of Bits: 12 Data Interface: SPI Number of A/D Converters: 1 Reference Type: Internal Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: TSOT-23-8 Analog Supply Voltage: 2.7 V to 3.6 V, 5V Digital Supply Voltage: 2.7 V to 3.6 V, 5V Sampling Rate: 2.5M Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC2313ITS8-12#TRPBF
1061546-LTC2313ITS8-12#TRPBF
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC2313ITS8-12#TRPBF 1061546-LTC2313ITS8-12#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 1061546-LTC2313ITS8- 12#TRPBF Packaging: Reel - TR Configuration: S/H-ADC Number of Inputs: 1 Input Type: Single Ended Number of Bits: 12 Data Interface: SPI Number of A/D Converters: 1 Reference Type: Internal Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: TSOT-23-8 Analog Supply Voltage: 2.7 V to 3.6 V, 5V Digital Supply Voltage: 2.7 V to 3.6 V, 5V Sampling Rate: 2.5M Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 1061546-LTC2313ITS8-12#TRPBF
Packaging: Reel - TR
Configuration: S/H-ADC
Number of Inputs: 1
Input Type: Single Ended
Number of Bits: 12
Data Interface: SPI
Number of A/D Converters: 1
Reference Type: Internal
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: TSOT-23-8
Analog Supply Voltage: 2.7 V to 3.6 V, 5V
Digital Supply Voltage: 2.7 V to 3.6 V, 5V
Sampling Rate: 2.5M
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number 1061546-LTC2313ITS8-12#TRPBF
Product Name Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC2313ITS8-12#TRPBF
Interface Type SPI; SPI
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Interface Type SPI; SPI
Package Type SOP; 8-MSOP
Packing Method Tape Reel; Reel - TR
View Details
Specs
Interface Type SPI; SPI
Package Type SOIC; 8-SOIC
Packing Method Tape Reel; Reel - TR
View Details