Win Source Electronics Filters - Ferrite Beads and Chips 1061451-GZ1608U600CTF

Description
Win Source Part Number: 1061451-GZ1608U600CT F Category: Filters>Ferrite Beads and Chips Series: GZ-C Package: Tape & Reel Current Rating (Max): 800mA Standard Package: 4,000 Mounting: SMD (SMT) Filter Type: Signal Line Height (Max): 0.037" (0.95mm) Number of Lines: 1 Impedance @ Frequency: 60 Ohms @ 100 MHz DC Resistance (DCR) (Max): 100mOhm Package / Case: 0603 (1608 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: 1 (Unlimited) HTSUS: 8548.00.0000 Mfr: Shenzhen Sunlord Electronics Co., Ltd. Other Names: 3442-GZ1608U600CTFCT ,3442-GZ1608U600CTFT R,3442-GZ1608U600CTF DKR
Request a Quote Datasheet
Description
Win Source Part Number: 1061451-GZ1608U600CT F Category: Filters>Ferrite Beads and Chips Series: GZ-C Package: Tape & Reel Current Rating (Max): 800mA Standard Package: 4,000 Mounting: SMD (SMT) Filter Type: Signal Line Height (Max): 0.037" (0.95mm) Number of Lines: 1 Impedance @ Frequency: 60 Ohms @ 100 MHz DC Resistance (DCR) (Max): 100mOhm Package / Case: 0603 (1608 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: 1 (Unlimited) HTSUS: 8548.00.0000 Mfr: Shenzhen Sunlord Electronics Co., Ltd. Other Names: 3442-GZ1608U600CTFCT ,3442-GZ1608U600CTFT R,3442-GZ1608U600CTF DKR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Filters - Ferrite Beads and Chips
1061451-GZ1608U600CTF
Filters - Ferrite Beads and Chips 1061451-GZ1608U600CTF
Win Source Part Number: 1061451-GZ1608U600CT F Category: Filters>Ferrite Beads and Chips Series: GZ-C Package: Tape & Reel Current Rating (Max): 800mA Standard Package: 4,000 Mounting: SMD (SMT) Filter Type: Signal Line Height (Max): 0.037" (0.95mm) Number of Lines: 1 Impedance @ Frequency: 60 Ohms @ 100 MHz DC Resistance (DCR) (Max): 100mOhm Package / Case: 0603 (1608 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: 1 (Unlimited) HTSUS: 8548.00.0000 Mfr: Shenzhen Sunlord Electronics Co., Ltd. Other Names: 3442-GZ1608U600CTFCT ,3442-GZ1608U600CTFT R,3442-GZ1608U600CTF DKR

Win Source Part Number: 1061451-GZ1608U600CTF
Category: Filters>Ferrite Beads and Chips
Series: GZ-C
Package: Tape & Reel
Current Rating (Max): 800mA
Standard Package: 4,000
Mounting: SMD (SMT)
Filter Type: Signal Line
Height (Max): 0.037" (0.95mm)
Number of Lines: 1
Impedance @ Frequency: 60 Ohms @ 100 MHz
DC Resistance (DCR) (Max): 100mOhm
Package / Case: 0603 (1608 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm)
ECCN: EAR99
Fake Threat In the Open Market: 75 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8548.00.0000
Mfr: Shenzhen Sunlord Electronics Co., Ltd.
Other Names: 3442-GZ1608U600CTFCT,3442-GZ1608U600CTFTR,3442-GZ1608U600CTFDKR

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Chip Inductors
Product Number 1061451-GZ1608U600CTF
Product Name Filters - Ferrite Beads and Chips
Core Material Ferrite
Unlock Full Specs
to access all available technical data

Similar Products

Filters - Ferrite Beads and Chips - 1369178-SZ1005K301CTF - Win Source Electronics
Specs
Core Material Ferrite
DCR 0.8000 ohms
Rated DC Current 200 milliamps
View Details
Filters - Ferrite Beads and Chips - 1369010-GZ1005E800CTF - Win Source Electronics
Specs
Core Material Ferrite
DCR 0.2000 ohms
Rated DC Current 500 milliamps
View Details
Filters - Ferrite Beads and Chips - 1368945-PZ1608D121-1R0TF - Win Source Electronics
Specs
Core Material Ferrite
DCR 0.2000 ohms
Rated DC Current 1000 milliamps
View Details
Filters - Ferrite Beads and Chips - 1369018-GZ1005D751CTF - Win Source Electronics
Specs
Core Material Ferrite
DCR 0.6500 ohms
Rated DC Current 150 milliamps
View Details