Win Source Electronics Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LTC2057HVIDD#PBF 1061309-LTC2057HVIDD#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 1061309-LTC2057HVIDD #PBF Packaging: Tube/Rail Number of Circuits: 1 Mounting: SMD (SMT) Output Type: Rail-to-Rail Amplifier Type: Zero-Drift Slew Rate: 0.45 V/μs Current - Input Bias: 30pA Voltage - Input Offset: 0.5μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-DFN (3x3) Supply Voltage - Operating: 4.75 V to 60 V, ±2.38 V to 30 V Operating Supply Current: 900μA Channel Output Current: 30mA Gain Bandwidth Product (GBP): 1.5MHz Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 1061309-LTC2057HVIDD #PBF Packaging: Tube/Rail Number of Circuits: 1 Mounting: SMD (SMT) Output Type: Rail-to-Rail Amplifier Type: Zero-Drift Slew Rate: 0.45 V/μs Current - Input Bias: 30pA Voltage - Input Offset: 0.5μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-DFN (3x3) Supply Voltage - Operating: 4.75 V to 60 V, ±2.38 V to 30 V Operating Supply Current: 900μA Channel Output Current: 30mA Gain Bandwidth Product (GBP): 1.5MHz Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LTC2057HVIDD#PBF - 1061309-LTC2057HVIDD#PBF - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LTC2057HVIDD#PBF
1061309-LTC2057HVIDD#PBF
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LTC2057HVIDD#PBF 1061309-LTC2057HVIDD#PBF
Manufacturer: Linear Technology Win Source Part Number: 1061309-LTC2057HVIDD #PBF Packaging: Tube/Rail Number of Circuits: 1 Mounting: SMD (SMT) Output Type: Rail-to-Rail Amplifier Type: Zero-Drift Slew Rate: 0.45 V/μs Current - Input Bias: 30pA Voltage - Input Offset: 0.5μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-DFN (3x3) Supply Voltage - Operating: 4.75 V to 60 V, ±2.38 V to 30 V Operating Supply Current: 900μA Channel Output Current: 30mA Gain Bandwidth Product (GBP): 1.5MHz Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 1061309-LTC2057HVIDD#PBF
Packaging: Tube/Rail
Number of Circuits: 1
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: Zero-Drift
Slew Rate: 0.45 V/μs
Current - Input Bias: 30pA
Voltage - Input Offset: 0.5μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-DFN (3x3)
Supply Voltage - Operating: 4.75 V to 60 V, ±2.38 V to 30 V
Operating Supply Current: 900μA
Channel Output Current: 30mA
Gain Bandwidth Product (GBP): 1.5MHz
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Operational Amplifiers
Product Number 1061309-LTC2057HVIDD#PBF
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LTC2057HVIDD#PBF
Supply Voltage (VS) 4.75 to 60 volts
Source Current (IS) 0.9000 milliamps
VOS 5.00E-4 millivolts
IBIAS 3.00E-5 µA
GBW 1.5 MHz
Unlock Full Specs
to access all available technical data