Manufacturer: Linear Technology
Win Source Part Number: 1061293-LTC2054HVIS5
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: Zero-Drift
Slew Rate: 0.5 V/μs
Current - Input Bias: 3pA
Voltage - Input Offset: 0.5μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: TSOT-23-5
Supply Voltage - Operating: 2.7 V to 11 V, ±1.35 V to 5.5 V
Operating Supply Current: 175μA
Gain Bandwidth Product (GBP): 500kHz
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | Operational Amplifiers |
| Product Number | 1061293-LTC2054HVIS5#TRMPBF |
| Product Name | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LTC2054HVIS5#TRMPBF |
| Supply Voltage (VS) | 2.7 to 11 volts |
| Source Current (IS) | 0.1750 milliamps |
| VOS | 5.00E-4 millivolts |
| IBIAS | 3.00E-6 µA |
| GBW | 0.5000 MHz |