Win Source Electronics Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LTC2052CGN#TRPBF 1061274-LTC2052CGN#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 1061274-LTC2052CGN#T RPBF Packaging: Reel - TR Number of Circuits: 4 Mounting: SMD (SMT) Output Type: Rail-to-Rail Amplifier Type: Zero-Drift Slew Rate: 2 V/μs Current - Input Bias: 25pA Voltage - Input Offset: 0.5μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 16-SSOP Supply Voltage - Operating: 2.7 V to 7 V Operating Supply Current: 850μA Gain Bandwidth Product (GBP): 3MHz Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 1061274-LTC2052CGN#T RPBF Packaging: Reel - TR Number of Circuits: 4 Mounting: SMD (SMT) Output Type: Rail-to-Rail Amplifier Type: Zero-Drift Slew Rate: 2 V/μs Current - Input Bias: 25pA Voltage - Input Offset: 0.5μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 16-SSOP Supply Voltage - Operating: 2.7 V to 7 V Operating Supply Current: 850μA Gain Bandwidth Product (GBP): 3MHz Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LTC2052CGN#TRPBF - 1061274-LTC2052CGN#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LTC2052CGN#TRPBF
1061274-LTC2052CGN#TRPBF
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LTC2052CGN#TRPBF 1061274-LTC2052CGN#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 1061274-LTC2052CGN#T RPBF Packaging: Reel - TR Number of Circuits: 4 Mounting: SMD (SMT) Output Type: Rail-to-Rail Amplifier Type: Zero-Drift Slew Rate: 2 V/μs Current - Input Bias: 25pA Voltage - Input Offset: 0.5μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 16-SSOP Supply Voltage - Operating: 2.7 V to 7 V Operating Supply Current: 850μA Gain Bandwidth Product (GBP): 3MHz Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 1061274-LTC2052CGN#TRPBF
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: Zero-Drift
Slew Rate: 2 V/μs
Current - Input Bias: 25pA
Voltage - Input Offset: 0.5μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 16-SSOP
Supply Voltage - Operating: 2.7 V to 7 V
Operating Supply Current: 850μA
Gain Bandwidth Product (GBP): 3MHz
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Operational Amplifiers
Product Number 1061274-LTC2052CGN#TRPBF
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LTC2052CGN#TRPBF
Supply Voltage (VS) 2.7 to 7 volts
Source Current (IS) 0.8500 milliamps
VOS 5.00E-4 millivolts
IBIAS 2.50E-5 µA
GBW 3 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1490AHMS8#TRPBF - 1058350-LT1490AHMS8#TRPBF - Win Source Electronics
Specs
Supply Voltage (VS) 2 to 44 volts
Source Current (IS) 0.0500 milliamps
VOS 0.2500 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1037IS8#PBF - 1057686-LT1037IS8#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 4 to 18 volts
VOS 0.0200 millivolts
IBIAS 0.0150 µA
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1678IS8#TRPBF - 1058575-LT1678IS8#TRPBF - Win Source Electronics
Specs
Supply Voltage (VS) 2.7 to 36 volts
Source Current (IS) 2.5 milliamps
VOS 0.0200 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1674IN - 072313-LT1674IN - Win Source Electronics
Specs
Supply Voltage (VS) 2.2 to 36 volts
Source Current (IS) 0.0019 milliamps
VOS 0.2000 millivolts
View Details