Win Source Part Number: 1061178-GS15E-3P1J
Category: Power Supplies - External/Internal (Off-Board)>AC DC Desktop, Wall Adapters
Series: GS15E (15W)
Package: Box
Applications: ITE (Commercial)
Standard Package: 60
Power (Watts): 15 W
Voltage - Output: 12V
Voltage - Input: 90 ~ 264 VAC
Input Type: Fixed Blade
Polarization: Positive Center
Current - Output (Max): 1.25A
Efficiency: Level VI
Region Utilized: Europe
Form: Wall Mount (Class II)
No Load Power Consumption: 75mW (Max)
Output Connector: Barrel Plug, 2.1mm I.D. x 5.5mm O.D. x 11.0mm
Input Connector: CEE 7/16
Cord Length: 47.2" (1.20m)
Temperature Range - Operating: 0°C ~ 50°C
Dimension: 2.80" L x 1.34" W x 1.97" H (71.0mm x 34.0mm x 50.0mm)
Alternative Parts (Cross-Reference): 1242197; WAU12-1000; WAU12-1500; WDU12-1200GS15E3P1J;
ECCN: EAR99
Fake Threat In the Open Market: 73 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.40.9510
Mfr: MEAN WELL USA Inc.
Other Names: 1866-1869,GS15E-3P1J
Base Product Number: GS15E
Product Status: Obsolete
Approval Agency: CE, GS
| Win Source Electronics | |
|---|---|
| Product Category | AC-DC Converter Chips |
| Product Number | 1061178-GS15E-3P1J |
| Product Name | Power Supplies - External/Internal (Off-Board) - AC DC Desktop, Wall Adapters |
| Package Type | Other; Box |