Win Source Electronics PMIC - PMIC - Voltage Regulators - Linear - LTC1844ES5-1.8#TRPBF 1061142-LTC1844ES5-1.8#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 1061142-LTC1844ES5-1 .8#TRPBF Packaging: Reel - TR Mounting: SMD (SMT) Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Current: 150mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: TSOT-23-5 Maximum Input Voltage: 6.5V Nominal Output Voltage (Min/Fixed): 1.8V Dropout Voltage-Max: 0.3V @ 150mA Operating Supply Current: 80μA PSRR: 50dB (120Hz) Protection Features: Over Current, Over Temperature, Reverse Polarity, Short Circuit Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 1061142-LTC1844ES5-1 .8#TRPBF Packaging: Reel - TR Mounting: SMD (SMT) Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Current: 150mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: TSOT-23-5 Maximum Input Voltage: 6.5V Nominal Output Voltage (Min/Fixed): 1.8V Dropout Voltage-Max: 0.3V @ 150mA Operating Supply Current: 80μA PSRR: 50dB (120Hz) Protection Features: Over Current, Over Temperature, Reverse Polarity, Short Circuit Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - LTC1844ES5-1.8#TRPBF - 1061142-LTC1844ES5-1.8#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - LTC1844ES5-1.8#TRPBF
1061142-LTC1844ES5-1.8#TRPBF
PMIC - PMIC - Voltage Regulators - Linear - LTC1844ES5-1.8#TRPBF 1061142-LTC1844ES5-1.8#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 1061142-LTC1844ES5-1 .8#TRPBF Packaging: Reel - TR Mounting: SMD (SMT) Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Current: 150mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: TSOT-23-5 Maximum Input Voltage: 6.5V Nominal Output Voltage (Min/Fixed): 1.8V Dropout Voltage-Max: 0.3V @ 150mA Operating Supply Current: 80μA PSRR: 50dB (120Hz) Protection Features: Over Current, Over Temperature, Reverse Polarity, Short Circuit Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 1061142-LTC1844ES5-1.8#TRPBF
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 150mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: TSOT-23-5
Maximum Input Voltage: 6.5V
Nominal Output Voltage (Min/Fixed): 1.8V
Dropout Voltage-Max: 0.3V @ 150mA
Operating Supply Current: 80μA
PSRR: 50dB (120Hz)
Protection Features: Over Current, Over Temperature, Reverse Polarity, Short Circuit
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Linear Voltage Regulators
Product Number 1061142-LTC1844ES5-1.8#TRPBF
Product Name PMIC - PMIC - Voltage Regulators - Linear - LTC1844ES5-1.8#TRPBF
Regulator Type Low Dropout
Output Voltage Type Fixed; Fixed
Package Type SOT23; Other; TSOT-23-5
Life Cycle Stage Maturity; Active
Special Features Reverse Voltage Protection; Input Overcurrent Protection; Enable
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - Linear - LT1963AEST-2.5#PBF - 020363-LT1963AEST-2.5#PBF - Win Source Electronics
Specs
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Fixed; Fixed
View Details
PMIC - PMIC - Voltage Regulators - Linear - LT1763CS8-5#PBF - 020323-LT1763CS8-5#PBF - Win Source Electronics
Specs
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Fixed; Fixed
View Details
PMIC - PMIC - Voltage Regulators - Linear - LT1086CT-3.3 - 072192-LT1086CT-3.3 - Win Source Electronics
Specs
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Fixed; Fixed
View Details
PMIC - PMIC - Voltage Regulators - Linear + Switching - LTC3446EDE#TRPBF - 1062591-LTC3446EDE#TRPBF - Win Source Electronics
Specs
Package Type Other; 14-DFN (4x3)
Life Cycle Stage Maturity; Active
Special Features Multiple Outputs
View Details